Van Damme Cable Range Cable, Coax, Video, Black, 100M; Coaxial Cable Type Van Damme 268306C

Description
CABLE, COAX, VIDEO, BLACK, 100M; Coaxial Cable Type:RG59; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:Neoprene, PVC; RoHS Compliant: Yes
Datasheet
Description
CABLE, COAX, VIDEO, BLACK, 100M; Coaxial Cable Type:RG59; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:Neoprene, PVC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coax, Video, Black, 100M; Coaxial Cable Type Van Damme - 50AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Video, Black, 100M; Coaxial Cable Type Van Damme
50AC7783
Cable, Coax, Video, Black, 100M; Coaxial Cable Type Van Damme 50AC7783
CABLE, COAX, VIDEO, BLACK, 100M; Coaxial Cable Type:RG59; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:Neoprene, PVC; RoHS Compliant: Yes

CABLE, COAX, VIDEO, BLACK, 100M; Coaxial Cable Type:RG59; Wire Gauge:24AWG; Conductor Area CSA:0.2mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:Neoprene, PVC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7783
Product Name Cable, Coax, Video, Black, 100M; Coaxial Cable Type Van Damme
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details