Van Damme Cable Range Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme 268006C

Description
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme - 95W3879 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme
95W3879
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme 95W3879
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site
Cable, Balanced Patch, Black, 100M; Cable Shielding Van Damme - 50AC7770 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Balanced Patch, Black, 100M; Cable Shielding Van Damme
50AC7770
Cable, Balanced Patch, Black, 100M; Cable Shielding Van Damme 50AC7770
CABLE, BALANCED PATCH, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

CABLE, BALANCED PATCH, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3879 50AC7770
Product Name Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme Cable, Balanced Patch, Black, 100M; Cable Shielding Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details