Van Damme Cable Range Cable, 1Pair, 7/0.2Mm, Blue, 100M; Cable Shielding Van Damme 268002C

Description
CABLE, 1PAIR, 7/0.2MM, BLUE, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, 1PAIR, 7/0.2MM, BLUE, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, 1Pair, 7/0.2Mm, Blue, 100M; Cable Shielding Van Damme - 50AC7767 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1Pair, 7/0.2Mm, Blue, 100M; Cable Shielding Van Damme
50AC7767
Cable, 1Pair, 7/0.2Mm, Blue, 100M; Cable Shielding Van Damme 50AC7767
CABLE, 1PAIR, 7/0.2MM, BLUE, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, 1PAIR, 7/0.2MM, BLUE, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7767
Product Name Cable, 1Pair, 7/0.2Mm, Blue, 100M; Cable Shielding Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8G4-ES-7.5-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 24.6 ft (74.98 dm)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
NORTH AMERICAN POWER CORD - 350049-LD01 - Heilind Electronics, Inc.
View Details
5 suppliers