VRV-CI -- DIRECT ACTING PRESSURE REDUCING VALVE
Valvexport, Inc.
Direct Acting Pressure Reducing Valve
VRV-CI
Suppliers
Direct Acting Pressure Reducing Valve
VRV-CI
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRV-CI |
|
Product Name
|
Direct Acting Pressure Reducing Valve |
|
Valve Type
|
Relief
|
|
Primary Material
|
Cast Iron
|
|
Media
|
Steam
|
|
Valve Size
|
0.50 to 2.00 inch (12.70 to 50.80 mm)
|
|
Maximum Pressure
|
200.00 psi (141 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Metering
Primary Material
Aluminum; Stainless Steel (optional feature)
Media
Gas; High Purity; LP Gas; Air; Breathable
View Details
Media
Water; Air
Maximum Pressure
174.00 psi (122 m H2O)
Flow (Cv)
102.00
View Details