ValueTronics International, Inc. DC Power Supply XDS 50-200

Description
The XDS 50-200 is a 10000 Watt DC Power Supply from Argantix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 200A Power: 10kW Voltage, current and power readback capability standard Fast Transient Response: Capable of driving demanding loads Parallel/Current Share Capability: Paralleled chassis can deliver up to 75 KW Standard RS232C Interface and Optional GPIB: Instrument drivers and software support for easy system integration Applications: Telecommunications, automotive, industrial and commercial applications Despite the high power density of this design, the XDS 50-200 provides a low noise, stable output. A full set of measurements is built-in to provide instant feedback on EUT load characteristics. The XDS 50-200 offers all the basic DC power supply capabilities needed for a wide range of applications and provides cost effective alternative to larger and more expensive products typically used for these applications.
Datasheet
Description
The XDS 50-200 is a 10000 Watt DC Power Supply from Argantix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 200A Power: 10kW Voltage, current and power readback capability standard Fast Transient Response: Capable of driving demanding loads Parallel/Current Share Capability: Paralleled chassis can deliver up to 75 KW Standard RS232C Interface and Optional GPIB: Instrument drivers and software support for easy system integration Applications: Telecommunications, automotive, industrial and commercial applications Despite the high power density of this design, the XDS 50-200 provides a low noise, stable output. A full set of measurements is built-in to provide instant feedback on EUT load characteristics. The XDS 50-200 offers all the basic DC power supply capabilities needed for a wide range of applications and provides cost effective alternative to larger and more expensive products typically used for these applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XDS 50-200
The XDS 50-200 is a 10000 Watt DC Power Supply from Argantix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 50V Current: 200A Power: 10kW Voltage, current and power readback capability standard Fast Transient Response: Capable of driving demanding loads Parallel/Current Share Capability: Paralleled chassis can deliver up to 75 KW Standard RS232C Interface and Optional GPIB: Instrument drivers and software support for easy system integration Applications: Telecommunications, automotive, industrial and commercial applications Despite the high power density of this design, the XDS 50-200 provides a low noise, stable output. A full set of measurements is built-in to provide instant feedback on EUT load characteristics. The XDS 50-200 offers all the basic DC power supply capabilities needed for a wide range of applications and provides cost effective alternative to larger and more expensive products typically used for these applications.

The XDS 50-200 is a 10000 Watt DC Power Supply from Argantix. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 50V
  • Current: 200A
  • Power: 10kW
  • Voltage, current and power readback capability standard
  • Fast Transient Response: Capable of driving demanding loads
  • Parallel/Current Share Capability: Paralleled chassis can deliver up to 75 KW
  • Standard RS232C Interface and Optional GPIB: Instrument drivers and software support for easy system integration
  • Applications: Telecommunications, automotive, industrial and commercial applications

Despite the high power density of this design, the XDS 50-200 provides a low noise, stable output. A full set of measurements is built-in to provide instant feedback on EUT load characteristics. The XDS 50-200 offers all the basic DC power supply capabilities needed for a wide range of applications and provides cost effective alternative to larger and more expensive products typically used for these applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XDS 50-200
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-3B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2167-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers