ValueTronics International, Inc. Digital Oscilloscope U2702A

Description
The U2702A is a 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Up to 1 GSa/s maximum sample rate 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width and TV Four math functions, including FFTs standard Dual-play function – standalone and modular capability Compatibility with High-Speed USB 2.0 and USBTMC-USB488 standards The Agilent U2702A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2702A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.
Datasheet
Description
The U2702A is a 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Up to 1 GSa/s maximum sample rate 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width and TV Four math functions, including FFTs standard Dual-play function – standalone and modular capability Compatibility with High-Speed USB 2.0 and USBTMC-USB488 standards The Agilent U2702A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2702A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U2702A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U2702A
Digital Oscilloscope U2702A
The U2702A is a 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Up to 1 GSa/s maximum sample rate 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width and TV Four math functions, including FFTs standard Dual-play function – standalone and modular capability Compatibility with High-Speed USB 2.0 and USBTMC-USB488 standards The Agilent U2702A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2702A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.

The U2702A is a 2 Channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Up to 1 GSa/s maximum sample rate
  • 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved
  • Compact and portable size
  • Advanced triggering, including edge, pulse width and TV
  • Four math functions, including FFTs standard
  • Dual-play function – standalone and modular capability
  • Compatibility with High-Speed USB 2.0 and USBTMC-USB488 standards

The Agilent U2702A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development.

The U2702A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U2702A
Product Name Digital Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscilloscopes - 1805099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Digital Storage Oscilloscopes - SDS1152CML+ - Siglent Technologies NA, Inc.
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details