ValueTronics International, Inc. Digital Oscilloscope U1610A

Description
The U1610A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 1 GSa/s Memory Depth: 120 Kpts Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting with CAT III 600 V safety ratings 5.7-inch VGA TFT LCD display with 3 selectable viewing modes Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 10 selectable localized user interfaces IP 41 ingress protection Multiple instruments in one 10,000-count resolution on DMM display Data logging capability to PC Full featured DMM function Built-in logger function The U1610A is the world’s first handheld oscilloscope with a VGA display. This 100 MHz handheld oscilloscope offers a floating measurement capability with two CAT III 600 V isolated channels. With up to 1 GSa/s sampling rate and 120Kpts memory depth, it captures more waveforms from signals such as pulse width modulated circuit, in rush, transient, and motor start up sequences. The benchtop-like display and dual window zoom allow you to easily identify problem areas and zoom in for more detailed analysis. Now you can view signals in detail and detect glitches easily.
Datasheet
Description
The U1610A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 1 GSa/s Memory Depth: 120 Kpts Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting with CAT III 600 V safety ratings 5.7-inch VGA TFT LCD display with 3 selectable viewing modes Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 10 selectable localized user interfaces IP 41 ingress protection Multiple instruments in one 10,000-count resolution on DMM display Data logging capability to PC Full featured DMM function Built-in logger function The U1610A is the world’s first handheld oscilloscope with a VGA display. This 100 MHz handheld oscilloscope offers a floating measurement capability with two CAT III 600 V isolated channels. With up to 1 GSa/s sampling rate and 120Kpts memory depth, it captures more waveforms from signals such as pulse width modulated circuit, in rush, transient, and motor start up sequences. The benchtop-like display and dual window zoom allow you to easily identify problem areas and zoom in for more detailed analysis. Now you can view signals in detail and detect glitches easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U1610A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U1610A
Digital Oscilloscope U1610A
The U1610A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Sample Rate: 1 GSa/s Memory Depth: 120 Kpts Dual waveform zoom Channel-to-channel isolation for high power signal troubleshooting with CAT III 600 V safety ratings 5.7-inch VGA TFT LCD display with 3 selectable viewing modes Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision) High resolution, wide viewing angle, fast update rate 10 selectable localized user interfaces IP 41 ingress protection Multiple instruments in one 10,000-count resolution on DMM display Data logging capability to PC Full featured DMM function Built-in logger function The U1610A is the world’s first handheld oscilloscope with a VGA display. This 100 MHz handheld oscilloscope offers a floating measurement capability with two CAT III 600 V isolated channels. With up to 1 GSa/s sampling rate and 120Kpts memory depth, it captures more waveforms from signals such as pulse width modulated circuit, in rush, transient, and motor start up sequences. The benchtop-like display and dual window zoom allow you to easily identify problem areas and zoom in for more detailed analysis. Now you can view signals in detail and detect glitches easily.

The U1610A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Sample Rate: 1 GSa/s
  • Memory Depth: 120 Kpts
  • Dual waveform zoom
  • Channel-to-channel isolation for high power signal troubleshooting with CAT III 600 V safety ratings
  • 5.7-inch VGA TFT LCD display with 3 selectable viewing modes
  • Debug under any lighting condition with three viewing modes (Indoor, Outdoor, Night Vision)
  • High resolution, wide viewing angle, fast update rate
  • 10 selectable localized user interfaces
  • IP 41 ingress protection
  • Multiple instruments in one
  • 10,000-count resolution on DMM display
  • Data logging capability to PC
  • Full featured DMM function
  • Built-in logger function

The U1610A is the world’s first handheld oscilloscope with a VGA display. This 100 MHz handheld oscilloscope offers a floating measurement capability with two CAT III 600 V isolated channels. With up to 1 GSa/s sampling rate and 120Kpts memory depth, it captures more waveforms from signals such as pulse width modulated circuit, in rush, transient, and motor start up sequences. The benchtop-like display and dual window zoom allow you to easily identify problem areas and zoom in for more detailed analysis. Now you can view signals in detail and detect glitches easily.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U1610A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT1000E6 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Digital Storage Oscilloscopes - SDS6054A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details