ValueTronics International, Inc. Digital Oscilloscope U1604A

Description
The U1604A is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s Memory Depth: 11.1 Mpts 3 in 1 Solution: Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604A handheld digital oscilloscope is a full-featured oscilloscope that offers maximum versatility for current and future needs. The Agilent U1604A is a dual-channel, 20-MHz oscilloscope that has built-in DMM and recorder functions.
Datasheet
Description
The U1604A is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s Memory Depth: 11.1 Mpts 3 in 1 Solution: Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604A handheld digital oscilloscope is a full-featured oscilloscope that offers maximum versatility for current and future needs. The Agilent U1604A is a dual-channel, 20-MHz oscilloscope that has built-in DMM and recorder functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U1604A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U1604A
Digital Oscilloscope U1604A
The U1604A is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 40 MHz Sample Rate: 200 MSa/s Memory Depth: 11.1 Mpts 3 in 1 Solution: Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1604A handheld digital oscilloscope is a full-featured oscilloscope that offers maximum versatility for current and future needs. The Agilent U1604A is a dual-channel, 20-MHz oscilloscope that has built-in DMM and recorder functions.

The U1604A is a 40 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 40 MHz
  • Sample Rate: 200 MSa/s
  • Memory Depth: 11.1 Mpts
  • 3 in 1 Solution: Oscilloscope, True RMS DMM and Real-Time Data Logger
  • Large 4.5 inch Color Display
  • Advanced triggering modes: edge, pulse, pattern, video
  • 22 Automatic scope measurements
  • Dual waveform math
  • 6000-Count DMM with 11 measurement functions
  • Full remote control and data transfer via PC Link software
  • USB 2.0 PC Connectivity

The Agilent U1604A handheld digital oscilloscope is a full-featured oscilloscope that offers maximum versatility for current and future needs. The Agilent U1604A is a dual-channel, 20-MHz oscilloscope that has built-in DMM and recorder functions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U1604A
Product Name Digital Oscilloscope
Bandwidth 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000B2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details