ValueTronics International, Inc. Digital Oscilloscope U1602B

Description
The U1602B is a 20 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1602B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1602B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.
Datasheet
Description
The U1602B is a 20 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1602B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1602B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U1602B - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U1602B
Digital Oscilloscope U1602B
The U1602B is a 20 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 20 MHz Sample Rate: 200 MSa/s 125 K Memory Depth 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger Large 4.5 inch Color Display Advanced triggering modes: edge, pulse, pattern, video 22 Automatic scope measurements Dual waveform math 6000-Count DMM with 11 measurement functions Full remote control and data transfer via PC Link software USB 2.0 PC Connectivity The Agilent U1602B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1602B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.

The U1602B is a 20 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 20 MHz
  • Sample Rate: 200 MSa/s
  • 125 K Memory Depth
  • 3 in 1 Solution: Dual-channel Oscilloscope, True RMS DMM and Real-Time Data Logger
  • Large 4.5 inch Color Display
  • Advanced triggering modes: edge, pulse, pattern, video
  • 22 Automatic scope measurements
  • Dual waveform math
  • 6000-Count DMM with 11 measurement functions
  • Full remote control and data transfer via PC Link software
  • USB 2.0 PC Connectivity

The Agilent U1602B handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. The U1602B provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U1602B
Product Name Digital Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E6-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Oscilloscopes - 1233543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details