ValueTronics International, Inc. DC Power Supply TP343B

Description
The TP343B is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-20V/0-2.5A; 0-25V/0-1A (Output 1 and 2) 0-6V, 0-5A; 0-25V, 0-1A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP343B triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.
Description
The TP343B is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-20V/0-2.5A; 0-25V/0-1A (Output 1 and 2) 0-6V, 0-5A; 0-25V, 0-1A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP343B triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TP343B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TP343B
DC Power Supply TP343B
The TP343B is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-20V/0-2.5A; 0-25V/0-1A (Output 1 and 2) 0-6V, 0-5A; 0-25V, 0-1A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP343B triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

The TP343B is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0-20V/0-2.5A; 0-25V/0-1A (Output 1 and 2)
  • 0-6V, 0-5A; 0-25V, 0-1A (Output 3)
  • Power: 100W
  • All outputs may be operated simultaneously at full capacity with no derating

The Power Designs TP343B triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TP343B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - CW2501P - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details