ValueTronics International, Inc. DC Power Supply TP340

Description
The TP340 is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-32V, 0-1A (Output 1 and 2) 0-6V, 0-5A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP340 triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.
Description
The TP340 is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-32V, 0-1A (Output 1 and 2) 0-6V, 0-5A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP340 triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TP340 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TP340
DC Power Supply TP340
The TP340 is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 0-32V, 0-1A (Output 1 and 2) 0-6V, 0-5A (Output 3) Power: 100W All outputs may be operated simultaneously at full capacity with no derating The Power Designs TP340 triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

The TP340 is a 100 Watt DC Power Supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 0-32V, 0-1A (Output 1 and 2)
  • 0-6V, 0-5A (Output 3)
  • Power: 100W
  • All outputs may be operated simultaneously at full capacity with no derating

The Power Designs TP340 triple output regulated DC power source is suitable for general purpose laboratory and industrial applications. It features adjustable and independent current limiting and over-voltage crowbar protection for each output. A fault lamp indicates crowbar operation or an overload condition.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TP340
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 303L-50kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details