ValueTronics International, Inc. DC Power Supply TP325

Description
The TP325 is a 3 W, 32 V, 1 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple output: 2x (0-32V/1A), 1x (0-6V/5A) Input: 105-125V, 55-440 Hz, 200 W Load Regulation: .01% + 1 MV Line Regulation: .01% + 0.5 MV Stability: .02% + 3 MV Features OV Protection No derating All outputs may be operated simultaneously at full capacity for a maximum of 94 VA The two 32V sources may be operated in series to provide 0-64 VDC, 0-1A in any polarity with respect to chassis or left floating The 0-6 VDC Source may be operated in any polarity with respect to chassis or left floating Independent adjustment of each output voltage utilizing 10-tun potentiometers with .05% resolution Separate current limiting adjustment for each output The Power Designs TP325 is a triple output DC Power Supply with 2x 0-32VDC/0-1A and 1 0-6VDC/0-5A outputs. The TP325 has automatic voltage tracking of the 0-32 VDC souces to +/-0.1% by means of a panel toggle switch.
Datasheet
Description
The TP325 is a 3 W, 32 V, 1 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple output: 2x (0-32V/1A), 1x (0-6V/5A) Input: 105-125V, 55-440 Hz, 200 W Load Regulation: .01% + 1 MV Line Regulation: .01% + 0.5 MV Stability: .02% + 3 MV Features OV Protection No derating All outputs may be operated simultaneously at full capacity for a maximum of 94 VA The two 32V sources may be operated in series to provide 0-64 VDC, 0-1A in any polarity with respect to chassis or left floating The 0-6 VDC Source may be operated in any polarity with respect to chassis or left floating Independent adjustment of each output voltage utilizing 10-tun potentiometers with .05% resolution Separate current limiting adjustment for each output The Power Designs TP325 is a triple output DC Power Supply with 2x 0-32VDC/0-1A and 1 0-6VDC/0-5A outputs. The TP325 has automatic voltage tracking of the 0-32 VDC souces to +/-0.1% by means of a panel toggle switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TP325 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TP325
DC Power Supply TP325
The TP325 is a 3 W, 32 V, 1 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Triple output: 2x (0-32V/1A), 1x (0-6V/5A) Input: 105-125V, 55-440 Hz, 200 W Load Regulation: .01% + 1 MV Line Regulation: .01% + 0.5 MV Stability: .02% + 3 MV Features OV Protection No derating All outputs may be operated simultaneously at full capacity for a maximum of 94 VA The two 32V sources may be operated in series to provide 0-64 VDC, 0-1A in any polarity with respect to chassis or left floating The 0-6 VDC Source may be operated in any polarity with respect to chassis or left floating Independent adjustment of each output voltage utilizing 10-tun potentiometers with .05% resolution Separate current limiting adjustment for each output The Power Designs TP325 is a triple output DC Power Supply with 2x 0-32VDC/0-1A and 1 0-6VDC/0-5A outputs. The TP325 has automatic voltage tracking of the 0-32 VDC souces to +/-0.1% by means of a panel toggle switch.

The TP325 is a 3 W, 32 V, 1 A DC power supply from Power Designs. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Triple output: 2x (0-32V/1A), 1x (0-6V/5A)
  • Input: 105-125V, 55-440 Hz, 200 W
  • Load Regulation: .01% + 1 MV
  • Line Regulation: .01% + 0.5 MV
  • Stability: .02% + 3 MV
  • Features OV Protection
  • No derating
  • All outputs may be operated simultaneously at full capacity for a maximum of 94 VA
  • The two 32V sources may be operated in series to provide 0-64 VDC, 0-1A in any polarity with respect to chassis or left floating
  • The 0-6 VDC Source may be operated in any polarity with respect to chassis or left floating
  • Independent adjustment of each output voltage utilizing 10-tun potentiometers with .05% resolution
  • Separate current limiting adjustment for each output

The Power Designs TP325 is a triple output DC Power Supply with 2x 0-32VDC/0-1A and 1 0-6VDC/0-5A outputs. The TP325 has automatic voltage tracking of the 0-32 VDC souces to +/-0.1% by means of a panel toggle switch.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TP325
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XT15-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2320-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
4 suppliers