ValueTronics International, Inc. TV Generator TG39AC

Description
The TG39AC is a tv generator from Shibasoku. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Memory backup time: longer than 1,000 hours Operating temperature range: 0 to 40 degress C Relative humidity: 25% to 90% RH (no dew condensation) Power Supply: AC 90 TO 130/180 TO 250 v, 50/60 Hz Power Consumption: Max 180 VA The ShibaSoku TG39A Multi Test Signal Generator is designed to support the testing requirements of eight television systems to add a new function to the TG19C series. Over 100 kinds of test signals can be generated with the video signal section, and an SCART connector output has been added as standard equipment to the output ports of the TG19C series. In the RF signal generation section, the output level can be varied in 0.5 dB steps, and SAW filters for each TV system have been built in to improve signal accuracy. A lineup of 4 models has been prepared ranging from a model exclusively for video signals to a Teletext-compliant model, to provide the optimum support for the development, design, production and testing of devices such as TVs, DVD recorders and TV tuners for any country in the world.
Datasheet
Description
The TG39AC is a tv generator from Shibasoku. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Memory backup time: longer than 1,000 hours Operating temperature range: 0 to 40 degress C Relative humidity: 25% to 90% RH (no dew condensation) Power Supply: AC 90 TO 130/180 TO 250 v, 50/60 Hz Power Consumption: Max 180 VA The ShibaSoku TG39A Multi Test Signal Generator is designed to support the testing requirements of eight television systems to add a new function to the TG19C series. Over 100 kinds of test signals can be generated with the video signal section, and an SCART connector output has been added as standard equipment to the output ports of the TG19C series. In the RF signal generation section, the output level can be varied in 0.5 dB steps, and SAW filters for each TV system have been built in to improve signal accuracy. A lineup of 4 models has been prepared ranging from a model exclusively for video signals to a Teletext-compliant model, to provide the optimum support for the development, design, production and testing of devices such as TVs, DVD recorders and TV tuners for any country in the world.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV Generator TG39AC
The TG39AC is a tv generator from Shibasoku. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor. Additional Features: Memory backup time: longer than 1,000 hours Operating temperature range: 0 to 40 degress C Relative humidity: 25% to 90% RH (no dew condensation) Power Supply: AC 90 TO 130/180 TO 250 v, 50/60 Hz Power Consumption: Max 180 VA The ShibaSoku TG39A Multi Test Signal Generator is designed to support the testing requirements of eight television systems to add a new function to the TG19C series. Over 100 kinds of test signals can be generated with the video signal section, and an SCART connector output has been added as standard equipment to the output ports of the TG19C series. In the RF signal generation section, the output level can be varied in 0.5 dB steps, and SAW filters for each TV system have been built in to improve signal accuracy. A lineup of 4 models has been prepared ranging from a model exclusively for video signals to a Teletext-compliant model, to provide the optimum support for the development, design, production and testing of devices such as TVs, DVD recorders and TV tuners for any country in the world.

The TG39AC is a tv generator from Shibasoku. At ValueTronics, we sell a variety of used and refurbished testing products for televisions from the manufacturers Tektronix, Wegener, and others. The electronic test equipment we have for TVs includes the television demodulation system, NTSC television waveform monitor, NTSC television generator, component/PAL television generator, and broadcast digital television processor.

Additional Features:

  • Memory backup time: longer than 1,000 hours
  • Operating temperature range: 0 to 40 degress C
  • Relative humidity: 25% to 90% RH (no dew condensation)
  • Power Supply: AC 90 TO 130/180 TO 250 v, 50/60 Hz
  • Power Consumption: Max 180 VA

The ShibaSoku TG39A Multi Test Signal Generator is designed to support the testing requirements of eight television systems to add a new function to the TG19C series. Over 100 kinds of test signals can be generated with the video signal section, and an SCART connector output has been added as standard equipment to the output ports of the TG19C series. In the RF signal generation section, the output level can be varied in 0.5 dB steps, and SAW filters for each TV system have been built in to improve signal accuracy. A lineup of 4 models has been prepared ranging from a model exclusively for video signals to a Teletext-compliant model, to provide the optimum support for the development, design, production and testing of devices such as TVs, DVD recorders and TV tuners for any country in the world.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number TG39AC
Product Name TV Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Microwave Analog Signal Generator - SSG6087A - Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Continuous Wave; Function; Pulse; Sweep; Signal; RF
Form Factor Portable; Fixed (optional feature)
View Details
UTG2082X 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.1 to 44 GHz Signal Generator (-40 to +17 dBm) - SSG-44G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers