ValueTronics International, Inc. DC Power Supply TCR20S135

Description
The TCR20S135 is a 2700 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 135A Power: 2700W Single-Phase Low output ripple and high operating efficiency Combine optimum performance and reliability High dielectric withstand ratings primary to secondary and chassis-2500V RMS Input, output and programming terminals covered for operator protection Series or parallel master/slave operation Common programming with E/M's three-phase TCR Models and its EMHP and HCR Series The TCR20S-135 is a very robust design of the SCR phase controlled regulated power supply. In an SCR phase-controlled DC Power Supply, output is controlled by modulating the conduction angle of the controlled SCRs. In the TCR Series, input AC is applied to three pair of bi-directionally connected SCRs placed within the delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output. Both output voltage and current are sensed and compared against internal references or externally applied control levels so the supply provides either constant voltage or constant current regulation with automatic crossover depending on control level. Additional circuitry provides bias levels, circuit protection and metering functions.
Datasheet
Description
The TCR20S135 is a 2700 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 135A Power: 2700W Single-Phase Low output ripple and high operating efficiency Combine optimum performance and reliability High dielectric withstand ratings primary to secondary and chassis-2500V RMS Input, output and programming terminals covered for operator protection Series or parallel master/slave operation Common programming with E/M's three-phase TCR Models and its EMHP and HCR Series The TCR20S-135 is a very robust design of the SCR phase controlled regulated power supply. In an SCR phase-controlled DC Power Supply, output is controlled by modulating the conduction angle of the controlled SCRs. In the TCR Series, input AC is applied to three pair of bi-directionally connected SCRs placed within the delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output. Both output voltage and current are sensed and compared against internal references or externally applied control levels so the supply provides either constant voltage or constant current regulation with automatic crossover depending on control level. Additional circuitry provides bias levels, circuit protection and metering functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - TCR20S135 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
TCR20S135
DC Power Supply TCR20S135
The TCR20S135 is a 2700 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 135A Power: 2700W Single-Phase Low output ripple and high operating efficiency Combine optimum performance and reliability High dielectric withstand ratings primary to secondary and chassis-2500V RMS Input, output and programming terminals covered for operator protection Series or parallel master/slave operation Common programming with E/M's three-phase TCR Models and its EMHP and HCR Series The TCR20S-135 is a very robust design of the SCR phase controlled regulated power supply. In an SCR phase-controlled DC Power Supply, output is controlled by modulating the conduction angle of the controlled SCRs. In the TCR Series, input AC is applied to three pair of bi-directionally connected SCRs placed within the delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output. Both output voltage and current are sensed and compared against internal references or externally applied control levels so the supply provides either constant voltage or constant current regulation with automatic crossover depending on control level. Additional circuitry provides bias levels, circuit protection and metering functions.

The TCR20S135 is a 2700 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20V
  • Current: 135A
  • Power: 2700W
  • Single-Phase
  • Low output ripple and high operating efficiency
  • Combine optimum performance and reliability
  • High dielectric withstand ratings primary to secondary and chassis-2500V RMS
  • Input, output and programming terminals covered for operator protection
  • Series or parallel master/slave operation
  • Common programming with E/M's three-phase TCR Models and its EMHP and HCR Series

The TCR20S-135 is a very robust design of the SCR phase controlled regulated power supply. In an SCR phase-controlled DC Power Supply, output is controlled by modulating the conduction angle of the controlled SCRs. In the TCR Series, input AC is applied to three pair of bi-directionally connected SCRs placed within the delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output.

Both output voltage and current are sensed and compared against internal references or externally applied control levels so the supply provides either constant voltage or constant current regulation with automatic crossover depending on control level. Additional circuitry provides bias levels, circuit protection and metering functions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number TCR20S135
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details