ValueTronics International, Inc. Communication Analyzer SMB600B

Description
The SMB600B is a communication analyzer from Spirent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 8 Gigabit Ethernet ports, 1 10GbE port, 4 Packet over SONET (POS) ports, 4 Fibre Channel ports, or a combination of these port types. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow™, SmartLibrary™, and SmartApplications™). Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544. Supports 10/100 Mbps Ethernet connections to a host PC. Provides GPS (Global Positioning System), NTP (Network Timing Protocol), and CDMA (Code Division Multiple Access) TIA/EIA–95B, external timing reference support Supports multi-user operation Rack-mountable Applications: Network Equipment Manufacturers Testing Evaluation Labs Testing Telcos/ISPs/Enterpri se Users Analysis The SmartBits 600B is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types. Units can be daisy-chained together to achieve higher port density. Modules available to support 10/100/1000 Base Ethernet, 10GBase, OC-3 to OC-192 POS, and Fibre Channel applications.
Datasheet
Description
The SMB600B is a communication analyzer from Spirent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 8 Gigabit Ethernet ports, 1 10GbE port, 4 Packet over SONET (POS) ports, 4 Fibre Channel ports, or a combination of these port types. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow™, SmartLibrary™, and SmartApplications™). Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544. Supports 10/100 Mbps Ethernet connections to a host PC. Provides GPS (Global Positioning System), NTP (Network Timing Protocol), and CDMA (Code Division Multiple Access) TIA/EIA–95B, external timing reference support Supports multi-user operation Rack-mountable Applications: Network Equipment Manufacturers Testing Evaluation Labs Testing Telcos/ISPs/Enterpri se Users Analysis The SmartBits 600B is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types. Units can be daisy-chained together to achieve higher port density. Modules available to support 10/100/1000 Base Ethernet, 10GBase, OC-3 to OC-192 POS, and Fibre Channel applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - SMB600B - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
SMB600B
Communication Analyzer SMB600B
The SMB600B is a communication analyzer from Spirent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Small, lightweight, and portable Holds up to two modules Supports up to 16 10/100 Ethernet ports, 8 Gigabit Ethernet ports, 1 10GbE port, 4 Packet over SONET (POS) ports, 4 Fibre Channel ports, or a combination of these port types. Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow™, SmartLibrary™, and SmartApplications™). Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544. Supports 10/100 Mbps Ethernet connections to a host PC. Provides GPS (Global Positioning System), NTP (Network Timing Protocol), and CDMA (Code Division Multiple Access) TIA/EIA–95B, external timing reference support Supports multi-user operation Rack-mountable Applications: Network Equipment Manufacturers Testing Evaluation Labs Testing Telcos/ISPs/Enterpri se Users Analysis The SmartBits 600B is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types. Units can be daisy-chained together to achieve higher port density. Modules available to support 10/100/1000 Base Ethernet, 10GBase, OC-3 to OC-192 POS, and Fibre Channel applications.

The SMB600B is a communication analyzer from Spirent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Small, lightweight, and portable
  • Holds up to two modules
  • Supports up to 16 10/100 Ethernet ports, 8 Gigabit Ethernet ports, 1 10GbE port, 4 Packet over SONET (POS) ports, 4 Fibre Channel ports, or a combination of these port types.
  • Bundled with three PC-based software applications for comprehensive performance analysis (SmartWindow™, SmartLibrary™, and SmartApplications™).
  • Supports sophisticated automated industry standard performance tests defined in RFC 1242 and RFC 2544.
  • Supports 10/100 Mbps Ethernet connections to a host PC.
  • Provides GPS (Global Positioning System), NTP (Network Timing Protocol), and CDMA (Code Division Multiple Access) TIA/EIA–95B, external timing reference support
  • Supports multi-user operation
  • Rack-mountable

Applications:

  • Network Equipment Manufacturers Testing
  • Evaluation Labs Testing
  • Telcos/ISPs/Enterprise Users Analysis

The SmartBits 600B is a portable network performance testing system that features high-port density. Designed for network equipment manufacturers, telcos and ISPs, evaluation labs, and enterprise users, the SMB-600 holds up to two modules that can support a mixture of port types. Units can be daisy-chained together to achieve higher port density. Modules available to support 10/100/1000 Base Ethernet, 10GBase, OC-3 to OC-192 POS, and Fibre Channel applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number SMB600B
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Vector Network Analyzer - SNA5022A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details