The SECUTEST SIII is a test set from Gossen Metrawatt.
Features:
Mains Plug Polarity Reversal
Automatic Recognition
Display
Protective Conductor Testing (4-pole Measurement)
Insulation Test
Leakage Current Test
Basic Instrument and Expansion Features
Data Interface for PC and Printer
Expandable
The device under test can be connected-
To the test socket with or without adapter for various types of mains connection
To the connector jacks if the device under test does not have a mains plug
With an adapter for extension cables with or without multiple outlet sockets
Connection for BE 2) and FE 3)
10 application parts can be connected individually or in groups
Applications:
Testing for the Electrical Safety of Electrical Equipment in Accordance with BGV A3 The test instrument can be utilized for quick and safe testing of repaired or modified electrical devices in accordance with DIN VDE 0701, as well as for periodic testing per DIN VDE 0702.
The following are measured in accordance with the standards-
Protective conductor resistance
Insulation resistance
Protective conductor current for SC1 devices
Contact current for SC2 devices
Absence of voltage at exposed conductive parts (= contact current)
Measuring methods for leakage current measurements-
Direct measurement
Equivalent leakage current
Residual current
The Gossen Metrawatt SECUTEST SIII test instrument can be configured for international utilization. The test socket, user interface language and the desired test regulation can all be configured to this end.
Universal test instrument for testing the electrical safety of-
-Electrical measuring control and laboratory devices per EN 61010
-Electrical equipment
In accordance with DIN VDE 0701 -1:2000
In accordance with British Standard
-Data processing devices and equipment
In accordance with DIN VDE 0701, part 240
In accordance with DIN EN 60950
-Periodic testing per DIN VDE 0702: 2004
-Electrical medical devices per DIN VDE 0751-1:2001
In accordance with EN 60601
For technical safety inspection in accordance with MPG 1
The SECUTEST SIII is a test set from Gossen Metrawatt.
Features:
- Mains Plug Polarity Reversal
- Automatic Recognition
- Display
- Protective Conductor Testing (4-pole Measurement)
- Insulation Test
- Leakage Current Test
- Basic Instrument and Expansion Features
- Data Interface for PC and Printer
- Expandable
The device under test can be connected-
- To the test socket with or without adapter for various types of mains connection
- To the connector jacks if the device under test does not have a mains plug
- With an adapter for extension cables with or without multiple outlet sockets
- Connection for BE 2) and FE 3)
- 10 application parts can be connected individually or in groups
Applications:
Testing for the Electrical Safety of Electrical Equipment in Accordance with BGV A3 The test instrument can be utilized for quick and safe testing of repaired or modified electrical devices in accordance with DIN VDE 0701, as well as for periodic testing per DIN VDE 0702.
The following are measured in accordance with the standards-
- Protective conductor resistance
- Insulation resistance
- Protective conductor current for SC1 devices
- Contact current for SC2 devices
- Absence of voltage at exposed conductive parts (= contact current)
Measuring methods for leakage current measurements-
- Direct measurement
- Equivalent leakage current
- Residual current
The Gossen Metrawatt SECUTEST SIII test instrument can be configured for international utilization. The test socket, user interface language and the desired test regulation can all be configured to this end.
Universal test instrument for testing the electrical safety of-
-Electrical measuring control and laboratory devices per EN 61010
-Electrical equipment
- In accordance with DIN VDE 0701 -1:2000
- In accordance with British Standard
-Data processing devices and equipment
- In accordance with DIN VDE 0701, part 240
- In accordance with DIN EN 60950
-Periodic testing per DIN VDE 0702: 2004
-Electrical medical devices per DIN VDE 0751-1:2001
- In accordance with EN 60601
- For technical safety inspection in accordance with MPG 1