The SECULIFE ST is a test set from Gossen Metrawatt.
Features:
Mains Plug Polarity Reversal
Automatic Recognition
Display
Menu Driven Test Sequences
Selectable Test Current for Protective Conductor Testing (4-pole Measurement)
Insulation Test
Leakage Current Test
Basic Instrument and Expansion Features
Data Interface for PC, Printer and Barcode
Expandable
The device under test can be connected-
To the test socket with or without adapter for various types of mains connection
To the connector jacks if the device under test does not have a mains plug
With an adapter for extension cables with or without multiple outlet sockets
Connection for BE 2) and FE 3)
10 application parts can be connected individually or in groups
Accessories:
Memory and Input Module SECUTEST SI+
SECUSTORE – Memory Adapter for SECULIFE ST/ST HV
Applications:
The test instrument can be utilized for quick and safe testing of repaired or modified electrical devices and as well as for periodic testing in accordance with DIN VDE 0701-0702:2008.
The following are measured in accordance with the standards-
Protective conductor resistance
Insulation resistance
Protective conductor current for SC1 devices
Contact current for SC2 devices
Absence of voltage at exposed conductive parts (= contact current)
The Gossen Metrawatt SECULIFE ST test instrument can be configured for international utilization. The test socket, user interface language and the desired test regulation can all be configured to this end.
Universal test instrument for testing the electrical safety of-
After repair and for periodic testing of electrical devices in accordance with DIN VDE 0701-0702:2008
After repair and for periodic testing as well as for technical safety checks of electrical medical devices per IEC 62353 (VDE 0751-1) and/or DIN EN 60601 on the basis of the MPG1)
In the production of-
Electrical measuring, control and laboratory devices per DIN EN 61010
Data processing systems per DIN EN 60950
Electrical medical devices per DIN EN 60601
Household appliances per DIN EN 60335
The SECULIFE ST is a test set from Gossen Metrawatt.
Features:
- Mains Plug Polarity Reversal
- Automatic Recognition
- Display
- Menu Driven Test Sequences
- Selectable Test Current for Protective Conductor Testing (4-pole Measurement)
- Insulation Test
- Leakage Current Test
- Basic Instrument and Expansion Features
- Data Interface for PC, Printer and Barcode
- Expandable
The device under test can be connected-
- To the test socket with or without adapter for various types of mains connection
- To the connector jacks if the device under test does not have a mains plug
- With an adapter for extension cables with or without multiple outlet sockets
- Connection for BE 2) and FE 3)
- 10 application parts can be connected individually or in groups
Accessories:
- Memory and Input Module SECUTEST SI+
- SECUSTORE – Memory Adapter for SECULIFE ST/ST HV
Applications:
The test instrument can be utilized for quick and safe testing of repaired or modified electrical devices and as well as for periodic testing in accordance with DIN VDE 0701-0702:2008.
The following are measured in accordance with the standards-
- Protective conductor resistance
- Insulation resistance
- Protective conductor current for SC1 devices
- Contact current for SC2 devices
- Absence of voltage at exposed conductive parts (= contact current)
The Gossen Metrawatt SECULIFE ST test instrument can be configured for international utilization. The test socket, user interface language and the desired test regulation can all be configured to this end.
Universal test instrument for testing the electrical safety of-
- After repair and for periodic testing of electrical devices in accordance with DIN VDE 0701-0702:2008
- After repair and for periodic testing as well as for technical safety checks of electrical medical devices per IEC 62353 (VDE 0751-1) and/or DIN EN 60601 on the basis of the MPG1)
In the production of-
- Electrical measuring, control and laboratory devices per DIN EN 61010
- Data processing systems per DIN EN 60950
- Electrical medical devices per DIN EN 60601
- Household appliances per DIN EN 60335