ValueTronics International, Inc. RF Sensor R8486D

Description
The R8486D is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent R8486D diode power sensor is designed for use with the EPM, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent R8486D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR at mm-wave frequencies, and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.
Description
The R8486D is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent R8486D diode power sensor is designed for use with the EPM, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent R8486D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR at mm-wave frequencies, and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor R8486D
The R8486D is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Excellent SWR for reducing mismatch uncertainty Accurate readings of Average Power 50 MHz calibration port Accurate calibration and traceability to NIST millimeter-wave sensor calibration The Agilent R8486D diode power sensor is designed for use with the EPM, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent R8486D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR at mm-wave frequencies, and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

The R8486D is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Excellent SWR for reducing mismatch uncertainty
  • Accurate readings of Average Power
  • 50 MHz calibration port
  • Accurate calibration and traceability to NIST millimeter-wave sensor calibration

The Agilent R8486D diode power sensor is designed for use with the EPM, EPM-P series, 70100A, E1416A and the 43x power meters, and provides extraordinary accuracy and stability. The Agilent R8486D power sensor measures the average power over its entire -70 to -20 dBm dynamic range which gives you accurate readings even if your test signal is subjected to multitone environments, modulated carriers, or carriers with high harmonics. You also get extremely low SWR at mm-wave frequencies, and it is traceable to the U.S. National Institute of Standards and Technology (NIST). The Agilent 11708A 30 dB attenuator is supplied with 8480 series power sensors with the "D" suffix, for calibration with the power meter 0 dBm, 50 MHz reference.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number R8486D
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Planar Doped Barrier Detectors 603A - 603A - KRYTAR, Inc.
Specs
Frequency Range 10000 to 40000 MHz
Connector Type SMA
View Details
Detectors - ND-10-26500 - kTB Solutions
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMA; SMA(m)
View Details
USB/Ethernet RMS Power Sensor 50 MHz - 18 GHz, -60 to +20 dBm - PWR-18RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
0.01-15GHz Negative SMA Coaxial Detector - ZRD20S-15N - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 15000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details