ValueTronics International, Inc. RF Sensor R486A

Description
The R486A is a used 40 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 26.5 to 40 GHz Maximum SWR: 2.0 The Agilent R486A provides high efficiency and good match are characteristic of the Agilent R486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.
Description
The R486A is a used 40 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 26.5 to 40 GHz Maximum SWR: 2.0 The Agilent R486A provides high efficiency and good match are characteristic of the Agilent R486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor R486A
The R486A is a used 40 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: High accuracy even in routine power measurements Temperature compensated for low drift Measures microwave power as low as one microwatt Shows calibration factor and effective efficiency at six frequencies Frequency Range: 26.5 to 40 GHz Maximum SWR: 2.0 The Agilent R486A provides high efficiency and good match are characteristic of the Agilent R486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

The R486A is a used 40 GHz Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • High accuracy even in routine power measurements
  • Temperature compensated for low drift
  • Measures microwave power as low as one microwatt
  • Shows calibration factor and effective efficiency at six frequencies
  • Frequency Range: 26.5 to 40 GHz
  • Maximum SWR: 2.0

The Agilent R486A provides high efficiency and good match are characteristic of the Agilent R486A waveguide thermistor mounts. Used in conjunction with the Agilent 432A power meter, they provide high accuracy even in routine power measurements. These thermistor mounts are temperature compensated for low drift, even in the presence of thermal shocks, permitting measurement of microwave power as low as one microwatt. Each mount contains data showing calibration factor and effective efficiency at six frequencies, directly traceable to the U.S. National Institute Standards and Technology (NIST) at those frequencies where NIST provides calibration service.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number R486A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

POWER DETECTOR / 1.85MM / ROHS - ZV47-E673RMS+ - Mini-Circuits
Specs
Frequency Range 100 MHz
Input Voltage 3.8 volts
Connector Type 1.85mm; 2.92 mm
View Details
Detectors - ND-10-40000 - kTB Solutions
Specs
Frequency Range 10 to 40000 MHz
Connector Type 2.92 mm; 2.92mm(f)
View Details
Zero Bias Schottky Detectors 202S - 202S - KRYTAR, Inc.
Specs
Frequency Range 10 to 26500 MHz
Connector Type SMC
View Details