ValueTronics International, Inc. Network Analyzer R3767CG

Description
The R3767CG is a 8 GHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency Accuracy: ± 3 ppm Frequency Range: 300 kHz - 8 GHz Frequency Resolution: 1 Hz Output Impedance: 50 Ohms Output Power Range: -10 dBm - +10dBm Output Resolution: .01dB Sweep Range: 300 kHz - 8 GHz The Advantest R3765CG/R3767CG network analyzers are vector network analyzers that incorporate a new RF circuit analysis technique. The measuring frequency range is from 300 kHz to 3.8 GHz (R3765CG)/300 kHz to 8 GHz (R3767CG). ADVANTEST's unique high-speed signal processing technology enables a faster measurement speed. In addition to the basic model, a model with built-in bridge transmission/reflect ion characteristic measurement and a model with a built-in S-parameter test set for forward and reverse measurement are also available. An optional 3-port test set or 4-port test set can be added to these models. By installing additional input channels in the receive section, the multi-port models allow perfectly simultaneous measurement of two different measurement paths, revolutionizing the measurement efficiency of multi-port devices. For type C, 4 S-parameters can be displayed simultaneously through 0.15 ms/point high speed frequency sweep and 4 channel/8 trace. Frequency, output level, RBW, and setting time can be set for each segment. Allows programming or data analysis using an MS-DOS PC with an MS-DOS format FD drive.
Description
The R3767CG is a 8 GHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency Accuracy: ± 3 ppm Frequency Range: 300 kHz - 8 GHz Frequency Resolution: 1 Hz Output Impedance: 50 Ohms Output Power Range: -10 dBm - +10dBm Output Resolution: .01dB Sweep Range: 300 kHz - 8 GHz The Advantest R3765CG/R3767CG network analyzers are vector network analyzers that incorporate a new RF circuit analysis technique. The measuring frequency range is from 300 kHz to 3.8 GHz (R3765CG)/300 kHz to 8 GHz (R3767CG). ADVANTEST's unique high-speed signal processing technology enables a faster measurement speed. In addition to the basic model, a model with built-in bridge transmission/reflect ion characteristic measurement and a model with a built-in S-parameter test set for forward and reverse measurement are also available. An optional 3-port test set or 4-port test set can be added to these models. By installing additional input channels in the receive section, the multi-port models allow perfectly simultaneous measurement of two different measurement paths, revolutionizing the measurement efficiency of multi-port devices. For type C, 4 S-parameters can be displayed simultaneously through 0.15 ms/point high speed frequency sweep and 4 channel/8 trace. Frequency, output level, RBW, and setting time can be set for each segment. Allows programming or data analysis using an MS-DOS PC with an MS-DOS format FD drive.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - R3767CG - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
R3767CG
Network Analyzer R3767CG
The R3767CG is a 8 GHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Frequency Accuracy: ± 3 ppm Frequency Range: 300 kHz - 8 GHz Frequency Resolution: 1 Hz Output Impedance: 50 Ohms Output Power Range: -10 dBm - +10dBm Output Resolution: .01dB Sweep Range: 300 kHz - 8 GHz The Advantest R3765CG/R3767CG network analyzers are vector network analyzers that incorporate a new RF circuit analysis technique. The measuring frequency range is from 300 kHz to 3.8 GHz (R3765CG)/300 kHz to 8 GHz (R3767CG). ADVANTEST's unique high-speed signal processing technology enables a faster measurement speed. In addition to the basic model, a model with built-in bridge transmission/reflect ion characteristic measurement and a model with a built-in S-parameter test set for forward and reverse measurement are also available. An optional 3-port test set or 4-port test set can be added to these models. By installing additional input channels in the receive section, the multi-port models allow perfectly simultaneous measurement of two different measurement paths, revolutionizing the measurement efficiency of multi-port devices. For type C, 4 S-parameters can be displayed simultaneously through 0.15 ms/point high speed frequency sweep and 4 channel/8 trace. Frequency, output level, RBW, and setting time can be set for each segment. Allows programming or data analysis using an MS-DOS PC with an MS-DOS format FD drive.

The R3767CG is a 8 GHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Frequency Accuracy: ± 3 ppm
  • Frequency Range: 300 kHz - 8 GHz
  • Frequency Resolution: 1 Hz
  • Output Impedance: 50 Ohms
  • Output Power Range: -10 dBm - +10dBm
  • Output Resolution: .01dB
  • Sweep Range: 300 kHz - 8 GHz

The Advantest R3765CG/R3767CG network analyzers are vector network analyzers that incorporate a new RF circuit analysis technique. The measuring frequency range is from 300 kHz to 3.8 GHz (R3765CG)/300 kHz to 8 GHz (R3767CG). ADVANTEST's unique high-speed signal processing technology enables a faster measurement speed. In addition to the basic model, a model with built-in bridge transmission/reflection characteristic measurement and a model with a built-in S-parameter test set for forward and reverse measurement are also available.

An optional 3-port test set or 4-port test set can be added to these models. By installing additional input channels in the receive section, the multi-port models allow perfectly simultaneous measurement of two different measurement paths, revolutionizing the measurement efficiency of multi-port devices. For type C, 4 S-parameters can be displayed simultaneously through 0.15 ms/point high speed frequency sweep and 4 channel/8 trace. Frequency, output level, RBW, and setting time can be set for each segment. Allows programming or data analysis using an MS-DOS PC with an MS-DOS format FD drive.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number R3767CG
Product Name Network Analyzer
Frequency Range 8.00E6 kHz
Unlock Full Specs
to access all available technical data