ValueTronics International, Inc. Network Analyzer R3753A

Description
The R3753A is a 500 MHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: High throughput 0.1ms/point high-speed frequency sweeping and 5ms short blanking time when two-channel/ four-trace (ampliude/phase) and RBW 10 kHz 0.1ms/point high-speed level sweeping, high speed and long life using semiconductor switches Wide dynamic range With automatic switching on inpit attenuator, 115dB wide dynamic range, high speed and long life using semiconductor switches for switching input attenuator Program sweeping function For each segment, allows setting of frequency, output level, input attenuator,RBW, and settling time Signal Source The range of signal output is 5 Hz to 500 MHz and the range output power is 21dBm to -63dBm The Advantest R3753A is a 500 MHz vector network analyzer. Since the analyzer employs semiconductor switches for changing the output level and for switching the input attenuator, it allows the optimum high-speed level sweeping for the drive level test of the oscillator. With the built-in BASIC controller, a high-speed ATE system can be easily configured with no external controller for processes from adjustment to inspection.
Description
The R3753A is a 500 MHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: High throughput 0.1ms/point high-speed frequency sweeping and 5ms short blanking time when two-channel/ four-trace (ampliude/phase) and RBW 10 kHz 0.1ms/point high-speed level sweeping, high speed and long life using semiconductor switches Wide dynamic range With automatic switching on inpit attenuator, 115dB wide dynamic range, high speed and long life using semiconductor switches for switching input attenuator Program sweeping function For each segment, allows setting of frequency, output level, input attenuator,RBW, and settling time Signal Source The range of signal output is 5 Hz to 500 MHz and the range output power is 21dBm to -63dBm The Advantest R3753A is a 500 MHz vector network analyzer. Since the analyzer employs semiconductor switches for changing the output level and for switching the input attenuator, it allows the optimum high-speed level sweeping for the drive level test of the oscillator. With the built-in BASIC controller, a high-speed ATE system can be easily configured with no external controller for processes from adjustment to inspection.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - R3753A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
R3753A
Network Analyzer R3753A
The R3753A is a 500 MHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: High throughput 0.1ms/point high-speed frequency sweeping and 5ms short blanking time when two-channel/ four-trace (ampliude/phase) and RBW 10 kHz 0.1ms/point high-speed level sweeping, high speed and long life using semiconductor switches Wide dynamic range With automatic switching on inpit attenuator, 115dB wide dynamic range, high speed and long life using semiconductor switches for switching input attenuator Program sweeping function For each segment, allows setting of frequency, output level, input attenuator,RBW, and settling time Signal Source The range of signal output is 5 Hz to 500 MHz and the range output power is 21dBm to -63dBm The Advantest R3753A is a 500 MHz vector network analyzer. Since the analyzer employs semiconductor switches for changing the output level and for switching the input attenuator, it allows the optimum high-speed level sweeping for the drive level test of the oscillator. With the built-in BASIC controller, a high-speed ATE system can be easily configured with no external controller for processes from adjustment to inspection.

The R3753A is a 500 MHz Network Analyzer from Advantest. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • High throughput
  • 0.1ms/point high-speed frequency sweeping and 5ms short blanking time when two-channel/ four-trace (ampliude/phase) and RBW 10 kHz
  • 0.1ms/point high-speed level sweeping, high speed and long life using semiconductor switches
  • Wide dynamic range
  • With automatic switching on inpit attenuator, 115dB wide dynamic range, high speed and long life using semiconductor switches for switching input attenuator
  • Program sweeping function
  • For each segment, allows setting of frequency, output level, input attenuator,RBW, and settling time
  • Signal Source
  • The range of signal output is 5 Hz to 500 MHz and the range output power is 21dBm to -63dBm

The Advantest R3753A is a 500 MHz vector network analyzer. Since the analyzer employs semiconductor switches for changing the output level and for switching the input attenuator, it allows the optimum high-speed level sweeping for the drive level test of the oscillator. With the built-in BASIC controller, a high-speed ATE system can be easily configured with no external controller for processes from adjustment to inspection.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number R3753A
Product Name Network Analyzer
Frequency Range 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details