ValueTronics International, Inc. Spectrum Analyzer R3271

Description
The R3271 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-26.5 GHz Resolution bandwidth: 10 Hz to 3 MHz High input sensitivity: -145 dBm Memory card function BASIC controller equipped as standard Excellent Spectrum Purity: -110 dBc/Hz (10 kHz away away from carrier) Can sweep the complete bandwidth continuously and repeatedly Frequency counter with 1 Hz resolution A voice can be demodulated using an Internal Speaker Portable system employing a large CRT display Conforms to MIL-T-28800 standards and built to last The Advantest R3271 has excellent spectral purity, a resolution bandwidth of 10 Hz to 3 MHz, the ability to sweep the complete frequency range continuously and repeatedly and a built-in frequency range counter are just a few features that make this an exceptional value. The R3271 is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications, or mobile communication. The Advantest R3271 can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. It can also perform the sweep continuously and repeatedly. The R3271 spectrum analyzer is thus ideally suited for mobile radio communication, for which narrower bandwidths and digitalization are being advanced.
Datasheet
Description
The R3271 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-26.5 GHz Resolution bandwidth: 10 Hz to 3 MHz High input sensitivity: -145 dBm Memory card function BASIC controller equipped as standard Excellent Spectrum Purity: -110 dBc/Hz (10 kHz away away from carrier) Can sweep the complete bandwidth continuously and repeatedly Frequency counter with 1 Hz resolution A voice can be demodulated using an Internal Speaker Portable system employing a large CRT display Conforms to MIL-T-28800 standards and built to last The Advantest R3271 has excellent spectral purity, a resolution bandwidth of 10 Hz to 3 MHz, the ability to sweep the complete frequency range continuously and repeatedly and a built-in frequency range counter are just a few features that make this an exceptional value. The R3271 is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications, or mobile communication. The Advantest R3271 can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. It can also perform the sweep continuously and repeatedly. The R3271 spectrum analyzer is thus ideally suited for mobile radio communication, for which narrower bandwidths and digitalization are being advanced.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - R3271 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
R3271
Spectrum Analyzer R3271
The R3271 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 Hz-26.5 GHz Resolution bandwidth: 10 Hz to 3 MHz High input sensitivity: -145 dBm Memory card function BASIC controller equipped as standard Excellent Spectrum Purity: -110 dBc/Hz (10 kHz away away from carrier) Can sweep the complete bandwidth continuously and repeatedly Frequency counter with 1 Hz resolution A voice can be demodulated using an Internal Speaker Portable system employing a large CRT display Conforms to MIL-T-28800 standards and built to last The Advantest R3271 has excellent spectral purity, a resolution bandwidth of 10 Hz to 3 MHz, the ability to sweep the complete frequency range continuously and repeatedly and a built-in frequency range counter are just a few features that make this an exceptional value. The R3271 is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications, or mobile communication. The Advantest R3271 can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. It can also perform the sweep continuously and repeatedly. The R3271 spectrum analyzer is thus ideally suited for mobile radio communication, for which narrower bandwidths and digitalization are being advanced.

The R3271 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 Hz-26.5 GHz
  • Resolution bandwidth: 10 Hz to 3 MHz
  • High input sensitivity: -145 dBm
  • Memory card function
  • BASIC controller equipped as standard
  • Excellent Spectrum Purity: -110 dBc/Hz (10 kHz away away from carrier)
  • Can sweep the complete bandwidth continuously and repeatedly
  • Frequency counter with 1 Hz resolution
  • A voice can be demodulated using an Internal Speaker
  • Portable system employing a large CRT display
  • Conforms to MIL-T-28800 standards and built to last

The Advantest R3271 has excellent spectral purity, a resolution bandwidth of 10 Hz to 3 MHz, the ability to sweep the complete frequency range continuously and repeatedly and a built-in frequency range counter are just a few features that make this an exceptional value.

The R3271 is designed to analyze pulse RF signals used for radar or to analyze the spectrums of microwaves and quasi-millimetric waves used for satellite broadcasting, satellite communications, or mobile communication.
The Advantest R3271 can measure the ultra-broad bandwidth of 100 Hz to 26.5 GHz in one sweep operation. It can also perform the sweep continuously and repeatedly. The R3271 spectrum analyzer is thus ideally suited for mobile radio communication, for which narrower bandwidths and digitalization are being advanced.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number R3271
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3036B 3.6GHz Performance-Series Spectrum Analyzer - UTS3036B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details