ValueTronics International, Inc. DC Power Supply POWERPAC 1000

Description
The POWERPAC 1000 is a 250 W, 1 kV, 500 mA dc power supply from Biorad. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Constant voltage, constant power, or constant current operation with automatic crossover. Continuous, timer, or volt-hour control. Manual and Program modes of operation. In addition, the PowerPac 3000 offers Temperature mode operation. I.E.C. 1010 international safety certification. Automatic detection of no-load, rapid change in resistance, arcing, short circuit, and ground leakage. Automatic completion (if desired) of a run interrupted by a power failure. Backlit LCD graphics display. Stackable case. Viewing angle adjustment provided by two position leg. PowerPac power supplies provide constant voltage, power, and current for electrophoresis applications. The PowerPac 1000 may be used for most isoelectrofocusing (IEF) applications, blotting, and general electrophoresis. Either PowerPac can be used also for SDS-PAGE, two-dimensional electrophoresis, native gel electrophoresis, and horizontal DNA/RNA electrophoresis. Voltage Output: Adjustable from 5 to 1000 volts dc (VDC) in increments of 1 volt. Current output: Adjustable from 1 to 500 milliAmps (mA) in increments of 1 mA. Power output: Adjustable from 1 to 250 watts (W) in increments of 1 W PowerPac power supplies operate at the value specified by the constant parameter. However, to prevent damage to your electrophoresis cell, PowerPacs provide automatic crossover to either constant current, constant voltage, or constant power, depending on which set value is first reached. When the set limit of a nonconstant parameter is reached, and the power capability of the unit is not exceeded, the power supply will switch, making the non-constant parameter the new constant parameter.
Description
The POWERPAC 1000 is a 250 W, 1 kV, 500 mA dc power supply from Biorad. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Constant voltage, constant power, or constant current operation with automatic crossover. Continuous, timer, or volt-hour control. Manual and Program modes of operation. In addition, the PowerPac 3000 offers Temperature mode operation. I.E.C. 1010 international safety certification. Automatic detection of no-load, rapid change in resistance, arcing, short circuit, and ground leakage. Automatic completion (if desired) of a run interrupted by a power failure. Backlit LCD graphics display. Stackable case. Viewing angle adjustment provided by two position leg. PowerPac power supplies provide constant voltage, power, and current for electrophoresis applications. The PowerPac 1000 may be used for most isoelectrofocusing (IEF) applications, blotting, and general electrophoresis. Either PowerPac can be used also for SDS-PAGE, two-dimensional electrophoresis, native gel electrophoresis, and horizontal DNA/RNA electrophoresis. Voltage Output: Adjustable from 5 to 1000 volts dc (VDC) in increments of 1 volt. Current output: Adjustable from 1 to 500 milliAmps (mA) in increments of 1 mA. Power output: Adjustable from 1 to 250 watts (W) in increments of 1 W PowerPac power supplies operate at the value specified by the constant parameter. However, to prevent damage to your electrophoresis cell, PowerPacs provide automatic crossover to either constant current, constant voltage, or constant power, depending on which set value is first reached. When the set limit of a nonconstant parameter is reached, and the power capability of the unit is not exceeded, the power supply will switch, making the non-constant parameter the new constant parameter.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply POWERPAC 1000
The POWERPAC 1000 is a 250 W, 1 kV, 500 mA dc power supply from Biorad. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Constant voltage, constant power, or constant current operation with automatic crossover. Continuous, timer, or volt-hour control. Manual and Program modes of operation. In addition, the PowerPac 3000 offers Temperature mode operation. I.E.C. 1010 international safety certification. Automatic detection of no-load, rapid change in resistance, arcing, short circuit, and ground leakage. Automatic completion (if desired) of a run interrupted by a power failure. Backlit LCD graphics display. Stackable case. Viewing angle adjustment provided by two position leg. PowerPac power supplies provide constant voltage, power, and current for electrophoresis applications. The PowerPac 1000 may be used for most isoelectrofocusing (IEF) applications, blotting, and general electrophoresis. Either PowerPac can be used also for SDS-PAGE, two-dimensional electrophoresis, native gel electrophoresis, and horizontal DNA/RNA electrophoresis. Voltage Output: Adjustable from 5 to 1000 volts dc (VDC) in increments of 1 volt. Current output: Adjustable from 1 to 500 milliAmps (mA) in increments of 1 mA. Power output: Adjustable from 1 to 250 watts (W) in increments of 1 W PowerPac power supplies operate at the value specified by the constant parameter. However, to prevent damage to your electrophoresis cell, PowerPacs provide automatic crossover to either constant current, constant voltage, or constant power, depending on which set value is first reached. When the set limit of a nonconstant parameter is reached, and the power capability of the unit is not exceeded, the power supply will switch, making the non-constant parameter the new constant parameter.

The POWERPAC 1000 is a 250 W, 1 kV, 500 mA dc power supply from Biorad. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

  • Constant voltage, constant power, or constant current operation with automatic crossover.
  • Continuous, timer, or volt-hour control.
  • Manual and Program modes of operation. In addition, the PowerPac 3000 offers Temperature mode operation.
  • I.E.C. 1010 international safety certification.
  • Automatic detection of no-load, rapid change in resistance, arcing, short circuit, and ground leakage.
  • Automatic completion (if desired) of a run interrupted by a power failure.
  • Backlit LCD graphics display.
  • Stackable case.
  • Viewing angle adjustment provided by two position leg.

PowerPac power supplies provide constant voltage, power, and current for electrophoresis applications. The PowerPac 1000 may be used for most isoelectrofocusing (IEF) applications, blotting, and general electrophoresis. Either PowerPac can be used also for SDS-PAGE, two-dimensional electrophoresis, native gel electrophoresis, and horizontal DNA/RNA electrophoresis.

  • Voltage Output: Adjustable from 5 to 1000 volts dc (VDC) in increments of 1 volt.
  • Current output: Adjustable from 1 to 500 milliAmps (mA) in increments of 1 mA.
  • Power output: Adjustable from 1 to 250 watts (W) in increments of 1 W

PowerPac power supplies operate at the value specified by the constant parameter. However, to prevent damage to your electrophoresis cell, PowerPacs provide automatic crossover to either constant current, constant voltage, or constant power, depending on which set value is first reached. When the set limit of a nonconstant parameter is reached, and the power capability of the unit is not exceeded, the power supply will switch, making the non-constant parameter the new constant parameter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number POWERPAC 1000
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details