ValueTronics International, Inc. Spectrum Analyzer N9915A

Description
The N9915A is a 9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 9 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 9 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 9 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 9 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 9 GHz The Agilent N9915A FieldFox 9 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.
Datasheet
Description
The N9915A is a 9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 9 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 9 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 9 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 9 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 9 GHz The Agilent N9915A FieldFox 9 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N9915A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N9915A
Spectrum Analyzer N9915A
The N9915A is a 9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA) Frequency range: 30 kHz to 9 GHz Dynamic range: 100 dB CAT: Distance-to-fault, return loss, cable loss VNA: S11, S21, S22, S12, magnitude and phase Spectrum Analyzer: 5 kHz to 9 GHz ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F) Spur-free dynamic range: ≥ 105 dB Full-band tracking generator Independent source, vector voltmeter (VVM), power sensor and built-in measurements RF source: 30 kHz to 9 GHz, CW, CW coupled, and tracking VVM: 30 kHz to 9 GHz, compare phase and electrical length Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent) Built-in power meter: 5 kHz to 9 GHz The Agilent N9915A FieldFox 9 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.

The N9915A is a 9 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Cable and Antenna Analyzer (CAT), Vector Network Analyzer (VNA)
  • Frequency range: 30 kHz to 9 GHz
  • Dynamic range: 100 dB
  • CAT: Distance-to-fault, return loss, cable loss
  • VNA: S11, S21, S22, S12, magnitude and phase
  • Spectrum Analyzer: 5 kHz to 9 GHz
  • ± 0.5 dB amplitude accuracy, full band, over full temperature range of -10 to +55°C (14 to 131°F)
  • Spur-free dynamic range: ≥ 105 dB
  • Full-band tracking generator
  • Independent source, vector voltmeter (VVM), power sensor and built-in measurements
  • RF source: 30 kHz to 9 GHz, CW, CW coupled, and tracking
  • VVM: 30 kHz to 9 GHz, compare phase and electrical length
  • Power measurements with USB sensor: 9 kHz to 24 GHz (sensor dependent)
  • Built-in power meter: 5 kHz to 9 GHz

The Agilent N9915A FieldFox 9 GHz RF Combination Analyzer's base function is a cable and antenna analyzer and it can be configured to include a spectrum and network analyzer. FieldFox can be ordered with additional capabilities: power meter, independent signal generator, vector voltmeter, interference analyzer, variable DC source, and built-in GPS receiver.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N9915A
Product Name Spectrum Analyzer
Frequency Range 9.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 4.00E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details