ValueTronics International, Inc. DC Power Supply N8935A

Description
The N8935A is a 15000 W, 750 V, 60 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8935A is a 15 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8935A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8935A does the job of multiple power supplies.
Datasheet
Description
The N8935A is a 15000 W, 750 V, 60 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8935A is a 15 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8935A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8935A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8935A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8935A
DC Power Supply N8935A
The N8935A is a 15000 W, 750 V, 60 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 60 A Power: 15000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8935A is a 15 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8935A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8935A does the job of multiple power supplies.

The N8935A is a 15000 W, 750 V, 60 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 750 V
  • Current: 0 to 60 A
  • Power: 15000 W
  • AC input Voltage range: 187-240 VAC
  • Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale

The Agilent N8935A is a 15 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8935A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8935A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8935A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227138 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details