The N8923A is a 5000 W, 500 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 0 to 500 V
Current: 0 to 30 A
Power: 5000 W
AC input Voltage range: 187-240 VAC
Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale
The Agilent N8923A is a 5 kW, autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The Agilent N8923A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8923A does the job of multiple power supplies.
The N8923A is a 5000 W, 500 V, 30 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 0 to 500 V
- Current: 0 to 30 A
- Power: 5000 W
- AC input Voltage range: 187-240 VAC
- Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale
The Agilent N8923A is a 5 kW, autoranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The Agilent N8923A power supplies' autoranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8923A does the job of multiple power supplies.