ValueTronics International, Inc. RF Sensor N8488A

Description
The N8488A is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 67 GHz (Not warranted spec from 67 to 70 GHz) Wide dynamic range from -35 to +20 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatibility Compatible with EPM (N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set The Agilent N8488A power sensors have the widest frequency range in Keysight’s family of N8480 power sensors. Each of these new sensors allow users to calibrate the power sensor without manually entering the calibration factors in to the power meter. Similar to the rest of N8480 power sensors, the new N8488A power sensors are designed with excellent accuracy, linearity, repeatability, and SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.
Datasheet
Description
The N8488A is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 67 GHz (Not warranted spec from 67 to 70 GHz) Wide dynamic range from -35 to +20 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatibility Compatible with EPM (N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set The Agilent N8488A power sensors have the widest frequency range in Keysight’s family of N8480 power sensors. Each of these new sensors allow users to calibrate the power sensor without manually entering the calibration factors in to the power meter. Similar to the rest of N8480 power sensors, the new N8488A power sensors are designed with excellent accuracy, linearity, repeatability, and SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor N8488A
The N8488A is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 67 GHz (Not warranted spec from 67 to 70 GHz) Wide dynamic range from -35 to +20 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatibility Compatible with EPM (N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set The Agilent N8488A power sensors have the widest frequency range in Keysight’s family of N8480 power sensors. Each of these new sensors allow users to calibrate the power sensor without manually entering the calibration factors in to the power meter. Similar to the rest of N8480 power sensors, the new N8488A power sensors are designed with excellent accuracy, linearity, repeatability, and SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.

The N8488A is a used 40 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • EEPROM to store cal factors eliminates manual entry
  • Wide frequency range from 10 MHz to 67 GHz (Not warranted spec from 67 to 70 GHz)
  • Wide dynamic range from -35 to +20 dBm
  • Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability
  • Accurate calibration and traceability to US National Institute of Standards and Technology (NIST)
  • SCPI codes compatibility
  • Compatible with EPM (N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required)
  • Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set

The Agilent N8488A power sensors have the widest frequency range in Keysight’s family of N8480 power sensors. Each of these new sensors allow users to calibrate the power sensor without manually entering the calibration factors in to the power meter. Similar to the rest of N8480 power sensors, the new N8488A power sensors are designed with excellent accuracy, linearity, repeatability, and SWR.

Accurate, repeatable measurements

Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster.

Calibration-easy testing

During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-downloaded on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480.

One sensor, WIDEST range

Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry.

System integration can be a pain, but not with the N8480

The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number N8488A
Product Name RF Sensor
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 201020020 - 201020020 - KRYTAR, Inc.
Specs
Frequency Range 1000 to 20000 MHz
dBm Measurement Range 40 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
USB/Ethernet Peak&Avg Power Sensor 10 MHz - 8GHz, -60 to +20 dBm - PWR-8PW-RC - Mini-Circuits
Specs
Frequency Range 10 MHz
Bandwidth 10000 to 30000 kHz
Input Voltage 25 volts
View Details
Detectors - NWD-10 - kTB Solutions
kTB Solutions
Specs
Frequency Range 75000 to 110000 MHz
Connector Type WR-10
View Details
Power Detector, 30 MHz to 4 GHz, SMA, Postive Output Slope - FMPT1001 - Fairview Microwave Inc.
Specs
Frequency Range 30 to 4000 MHz
Connector Type SMA
View Details