ValueTronics International, Inc. RF Sensor N8487A

Description
The N8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 50 MHz to 50 GHz Wide dynamic range from -35 dBm to +20 dBm Best-in-class power linearity of less than 1%, Excellent SWR of mismatch uncertainty and Highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT) Note: Option CFT is available as a replacement of legacy 8480 Series power sensors intended for cal factor manual entry and SCPI compatibility. Option CFT is not compatible with 43x and other obsolete power meters SCPI codes compatible with E-Series sensor (standard option) Compatible with EPM (new N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set Agilent N8480 Series Power Sensors are the replacement solutions for 8480 Series Power Sensors. The new power sensors are integrated with EEPROM feature, which allows users to calibrate the power sensors without manually entering the calibration factors to the power meter. By comparing to legacy Agilent 8480 Series Power Sensors, there are tremendous improvements such as wider dynamic range and frequency range, better accuracy, linearity, repeatability as well as the SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.
Datasheet
Description
The N8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 50 MHz to 50 GHz Wide dynamic range from -35 dBm to +20 dBm Best-in-class power linearity of less than 1%, Excellent SWR of mismatch uncertainty and Highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT) Note: Option CFT is available as a replacement of legacy 8480 Series power sensors intended for cal factor manual entry and SCPI compatibility. Option CFT is not compatible with 43x and other obsolete power meters SCPI codes compatible with E-Series sensor (standard option) Compatible with EPM (new N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set Agilent N8480 Series Power Sensors are the replacement solutions for 8480 Series Power Sensors. The new power sensors are integrated with EEPROM feature, which allows users to calibrate the power sensors without manually entering the calibration factors to the power meter. By comparing to legacy Agilent 8480 Series Power Sensors, there are tremendous improvements such as wider dynamic range and frequency range, better accuracy, linearity, repeatability as well as the SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Sensor N8487A
The N8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: EEPROM to store cal factors eliminates manual entry Wide frequency range from 50 MHz to 50 GHz Wide dynamic range from -35 dBm to +20 dBm Best-in-class power linearity of less than 1%, Excellent SWR of mismatch uncertainty and Highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT) Note: Option CFT is available as a replacement of legacy 8480 Series power sensors intended for cal factor manual entry and SCPI compatibility. Option CFT is not compatible with 43x and other obsolete power meters SCPI codes compatible with E-Series sensor (standard option) Compatible with EPM (new N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required) Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set Agilent N8480 Series Power Sensors are the replacement solutions for 8480 Series Power Sensors. The new power sensors are integrated with EEPROM feature, which allows users to calibrate the power sensors without manually entering the calibration factors to the power meter. By comparing to legacy Agilent 8480 Series Power Sensors, there are tremendous improvements such as wider dynamic range and frequency range, better accuracy, linearity, repeatability as well as the SWR. Accurate, repeatable measurements Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster. Calibration-easy testing During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-download ed on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480. One sensor, WIDEST range Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry. System integration can be a pain, but not with the N8480 The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.

The N8487A is a used 50 GHz 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • EEPROM to store cal factors eliminates manual entry
  • Wide frequency range from 50 MHz to 50 GHz
  • Wide dynamic range from -35 dBm to +20 dBm
  • Best-in-class power linearity of less than 1%, Excellent SWR of mismatch uncertainty and Highly accurate power repeatability
  • Accurate calibration and traceability to US National Institute of Standards and Technology (NIST)
  • SCPI codes compatible with 8480 series (option CFT)
  • Note: Option CFT is available as a replacement of legacy 8480 Series power sensors intended for cal factor manual entry and SCPI compatibility.
  • Option CFT is not compatible with 43x and other obsolete power meters
  • SCPI codes compatible with E-Series sensor (standard option)
  • Compatible with EPM (new N1913/14A, E4418/19B), EPM-P (E4416/17A), P-Series (N1911/12A) power meters (Firmware upgrade required)
  • Note: All N8480 series power sensors are not compatible with the Agilent 43x, E1416A, N8262A power meters, 5314x microwave counters and E7495x base station test set

Agilent N8480 Series Power Sensors are the replacement solutions for 8480 Series Power Sensors. The new power sensors are integrated with EEPROM feature, which allows users to calibrate the power sensors without manually entering the calibration factors to the power meter. By comparing to legacy Agilent 8480 Series Power Sensors, there are tremendous improvements such as wider dynamic range and frequency range, better accuracy, linearity, repeatability as well as the SWR.

Accurate, repeatable measurements

Here’s how: Excellent linearity (1% approx.) and noise specifications. The sensors’ low SWR further enhances accuracy by minimizing mismatch uncertainty. As if this weren’t enough, these sensors also come with dual-range power for greater sensitivity to fluctuating signals, in particular. With high accuracy and stability, the N8480 helps you test confidently, faster.

Calibration-easy testing

During test, calibrating your sensor is an essential step, yet it shouldn’t be taking too much of your time and effort. With the N8480 sensors, there’s no need for cumbersome keying-in of calibration factor (CF), nor concern for manual input errors. That’s because CF, linearity and temperature corrections are all stored in the sensors’ EEPROM—auto-downloaded on calibration. Efficient calibration procedure makes for efficient testing overall, with N8480.

One sensor, WIDEST range

Pick an N8480 sensor—any one—and you’ll see how its wide dynamic range equip you for various applications: metrology labs, radar, mobile radio, TDMA, GSM, W-CDMA and WiMAXTM, among others. With up to 55 dBm wide dynamic range, the N8480 Series offers you the widest thermocouple sensor power range in the industry.

System integration can be a pain, but not with the N8480

The N8480 Series sensors are backward compatible with Agilent’s leading range of power meters, including the P-Series, EPMP Series and EPM Series. All that’s needed is a simple firmware upgrade that’s downloadable from the website, for free. Code-wise, 100% of SCPI codes used on the E-Series sensors are re-usable on the N8480, and this includes most of the ones used on the 8480 Series. For code migration from the 8480 Series, CFT options of the N8480 sensors and these will behave much like the 8480 Series sensors they replace.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number N8487A
Product Name RF Sensor
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detectors 202008010 - 202008010 - KRYTAR, Inc.
Specs
Frequency Range 2000 to 8000 MHz
dBm Measurement Range 30 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature)
View Details
USB/Ethernet RMS Power Sensor 50 MHz-6 GHz, -45 to +10 dBm - PWR-6LRMS-RC - Mini-Circuits
Specs
Input Voltage 16 volts
Measurement Options RMS
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Detectors - NWD-15 - kTB Solutions
kTB Solutions
Specs
Frequency Range 50000 to 75000 MHz
Connector Type WR-15
View Details
Schottky Zero Bias Detector, 2 GHz to 18 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0218 - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 18000 MHz
Connector Type SMA
View Details