ValueTronics International, Inc. Communication Analyzer N8300A

Description
The N8300A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Increase your manufacturing test throughput with fast, accurate standards-based measurements Multi-format - complete one-box transmitter and receiver test solution for mobile and Fixed WiMAX™ devices and modules - and now WLAN 802.11a, b, g and n measurements are also supported MIMO/Multi-port Connectivity (option 404) for WLAN 802.11n and WiMAX™ manufacturing test using Broadcast Mode For chipset automation software for WiMAX/WLAN device and module test, refer to the Agilent N7300 series chipset software Repeatable measurement results from development through to production using industry leading R&D test tools and common algorithms Simplify test development with an easy-to-use graphical user interface and SCPI programming: Comprehensive connectivity: USB, 100baseT LAN and GPIB WiMAX frequency ranges covered today: 1.765 to 1.815 GHz, 2.15 to 2.7 GHz, 3.3 to 3.8 GHz and 4.8 to 6.0 GHz Software upgrades along with a flexible hardware structure protects your investment in the Agilent N8300A for future wireless technologies The Agilent N8300A is a one-box RF parametric test set targeting manufacturing and design engineers who need a standard-compliant 802.16d and/or e physical layer (PHY) test tool for fixed and Mobile WiMAX™, and/or WLAN Tx and Rx applications. Based on an architecture comprising an integrated Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG), the N8300A provides a graphical user interface, a SCPI interface and consistency of software and measurements with industry leading WiMAX R&D test tools that enables fast test development.
Datasheet
Description
The N8300A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Increase your manufacturing test throughput with fast, accurate standards-based measurements Multi-format - complete one-box transmitter and receiver test solution for mobile and Fixed WiMAX™ devices and modules - and now WLAN 802.11a, b, g and n measurements are also supported MIMO/Multi-port Connectivity (option 404) for WLAN 802.11n and WiMAX™ manufacturing test using Broadcast Mode For chipset automation software for WiMAX/WLAN device and module test, refer to the Agilent N7300 series chipset software Repeatable measurement results from development through to production using industry leading R&D test tools and common algorithms Simplify test development with an easy-to-use graphical user interface and SCPI programming: Comprehensive connectivity: USB, 100baseT LAN and GPIB WiMAX frequency ranges covered today: 1.765 to 1.815 GHz, 2.15 to 2.7 GHz, 3.3 to 3.8 GHz and 4.8 to 6.0 GHz Software upgrades along with a flexible hardware structure protects your investment in the Agilent N8300A for future wireless technologies The Agilent N8300A is a one-box RF parametric test set targeting manufacturing and design engineers who need a standard-compliant 802.16d and/or e physical layer (PHY) test tool for fixed and Mobile WiMAX™, and/or WLAN Tx and Rx applications. Based on an architecture comprising an integrated Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG), the N8300A provides a graphical user interface, a SCPI interface and consistency of software and measurements with industry leading WiMAX R&D test tools that enables fast test development.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - N8300A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
N8300A
Communication Analyzer N8300A
The N8300A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Increase your manufacturing test throughput with fast, accurate standards-based measurements Multi-format - complete one-box transmitter and receiver test solution for mobile and Fixed WiMAX™ devices and modules - and now WLAN 802.11a, b, g and n measurements are also supported MIMO/Multi-port Connectivity (option 404) for WLAN 802.11n and WiMAX™ manufacturing test using Broadcast Mode For chipset automation software for WiMAX/WLAN device and module test, refer to the Agilent N7300 series chipset software Repeatable measurement results from development through to production using industry leading R&D test tools and common algorithms Simplify test development with an easy-to-use graphical user interface and SCPI programming: Comprehensive connectivity: USB, 100baseT LAN and GPIB WiMAX frequency ranges covered today: 1.765 to 1.815 GHz, 2.15 to 2.7 GHz, 3.3 to 3.8 GHz and 4.8 to 6.0 GHz Software upgrades along with a flexible hardware structure protects your investment in the Agilent N8300A for future wireless technologies The Agilent N8300A is a one-box RF parametric test set targeting manufacturing and design engineers who need a standard-compliant 802.16d and/or e physical layer (PHY) test tool for fixed and Mobile WiMAX™, and/or WLAN Tx and Rx applications. Based on an architecture comprising an integrated Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG), the N8300A provides a graphical user interface, a SCPI interface and consistency of software and measurements with industry leading WiMAX R&D test tools that enables fast test development.

The N8300A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Increase your manufacturing test throughput with fast, accurate standards-based measurements
  • Multi-format - complete one-box transmitter and receiver test solution for mobile and Fixed WiMAX™ devices and modules - and now WLAN 802.11a, b, g and n measurements are also supported
  • MIMO/Multi-port Connectivity (option 404) for WLAN 802.11n and WiMAX™ manufacturing test using Broadcast Mode
  • For chipset automation software for WiMAX/WLAN device and module test, refer to the Agilent N7300 series chipset software
  • Repeatable measurement results from development through to production using industry leading R&D test tools and common algorithms
  • Simplify test development with an easy-to-use graphical user interface and SCPI programming: Comprehensive connectivity: USB, 100baseT LAN and GPIB
  • WiMAX frequency ranges covered today: 1.765 to 1.815 GHz, 2.15 to 2.7 GHz, 3.3 to 3.8 GHz and 4.8 to 6.0 GHz
  • Software upgrades along with a flexible hardware structure protects your investment in the Agilent N8300A for future wireless technologies

The Agilent N8300A is a one-box RF parametric test set targeting manufacturing and design engineers who need a standard-compliant 802.16d and/or e physical layer (PHY) test tool for fixed and Mobile WiMAX™, and/or WLAN Tx and Rx applications. Based on an architecture comprising an integrated Vector Signal Analyzer (VSA) and Vector Signal Generator (VSG), the N8300A provides a graphical user interface, a SCPI interface and consistency of software and measurements with industry leading WiMAX R&D test tools that enables fast test development.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N8300A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3015T+ 1.5GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3015T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 1.36E7 kHz
View Details