The N6762A is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 50 V
Current: 3 A
Power: 100 W
Programming Accuracy (at 23°C ±5°C):
Voltage high range: 0.016% + 6 mV
Voltage low range (≤ 5.5 V): 0.016% + 1.5 mV
Current high range: 0.04% + 200 µA
Current low range (≤ 100 mA, @ 0 - 7 V): 0.04% + 15 µA
Ripple & Noise (20 Hz to 20 MHz):
Voltage peak-to-peak: 4.5 mV
Voltage RMS: 350 µV
Current RMS: 2 mA
The AgilentN6762A is a 100 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. For leakage current or sleep-mode current measurements, add option 2UA for measurement capability down to 1 μA. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
The N6762A is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 50 V
- Current: 3 A
- Power: 100 W
Programming Accuracy (at 23°C ±5°C):
- Voltage high range: 0.016% + 6 mV
- Voltage low range (≤ 5.5 V): 0.016% + 1.5 mV
- Current high range: 0.04% + 200 µA
- Current low range (≤ 100 mA, @ 0 - 7 V): 0.04% + 15 µA
Ripple & Noise (20 Hz to 20 MHz):
- Voltage peak-to-peak: 4.5 mV
- Voltage RMS: 350 µV
- Current RMS: 2 mA
The AgilentN6762A is a 100 W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. For leakage current or sleep-mode current measurements, add option 2UA for measurement capability down to 1 μA. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.