ValueTronics International, Inc. DC Power Supply N6734A

Description
The N6734A is a 50 W, 35 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35 V Current: 0-1.5 A Power: 50 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6734A is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet
Description
The N6734A is a 50 W, 35 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35 V Current: 0-1.5 A Power: 50 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6734A is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6734A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6734A
DC Power Supply N6734A
The N6734A is a 50 W, 35 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-35 V Current: 0-1.5 A Power: 50 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6734A is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

The N6734A is a 50 W, 35 V, 1.5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-35 V
  • Current: 0-1.5 A
  • Power: 50 W
  • Part of N6700 Low Profile Modular Power System
  • Programmable voltage and current
  • Read-back of voltage and current
  • Overvoltage, Overcurrent, Overtemperature protection
  • Outputs can be connected in series or parallel
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers and IVI-COM drivers
  • Optional built-in output disconnect relays

The Agilent N6734A is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard.

Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6734A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details