ValueTronics International, Inc. DC Power Supply N6702A

Description
The N6702A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Total available output power: 1200W Low-profile modular power system mainframe Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6702A is a 1200 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6702A offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.
Datasheet
Description
The N6702A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Total available output power: 1200W Low-profile modular power system mainframe Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6702A is a 1200 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6702A offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6702A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6702A
DC Power Supply N6702A
The N6702A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Total available output power: 1200W Low-profile modular power system mainframe Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6702A is a 1200 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6702A offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.

The N6702A is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Total available output power: 1200W
  • Low-profile modular power system mainframe
  • Ideal for ATE systems in R&D, design validation, and manufacturing
  • Small size: up to four outputs in 1U of rack space
  • Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment
  • Performance modules for critical test requirements
  • Value modules for basic DC power requirements
  • Fast command processing time and output speed to improve throughput
  • Connect via GPIB, LAN, or USB
  • Fully compliant to LXI Class C specification

The Agilent N6702A is a 1200 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6702A offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6702A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details