ValueTronics International, Inc. Arbitrary Waveform Generator N6032A

Description
The N6032A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual output channels drive differential and single-ended designs Multi-emitter and Multi-path simulations possible via synchronization of multiple modules Complex waveforms can be created via advanced sequencing engine Leverage of existing software: Use code from MATLAB, and other programs for ease of integration 625 MS/s sample clock 15 bits of vertical resolution Dual channel operation Differential and single-ended outputs Up to 16 MS waveform memory (optional) Multiple module synchronization Up to 125k definable waveform segments Up to 16k unique definable sequences Complete instrument control from MATLAB Compatible with Compact PCI and PXI mainframes The Keysight Agilent HP N6032A arbitrary waveform generator delivers unprecedented performance for creation of complex wideband waveforms. High sampling rate and high bit resolution provided in a single instrument enable designers to create ideal waveforms for accurate test of radar, satellite and frequency agile systems. Each channel of the Keysight Agilent HP N6032A provides 250 MHz of modulation bandwidths and over 65 dBc of spurious free dynamic range. When the N6032A is combined with a wideband I/Q upconverter, modulation bandwidth of 500 MHz can be realized at microwave frequencies for authentic signal simulations for IF and RF subsystem test.
Description
The N6032A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual output channels drive differential and single-ended designs Multi-emitter and Multi-path simulations possible via synchronization of multiple modules Complex waveforms can be created via advanced sequencing engine Leverage of existing software: Use code from MATLAB, and other programs for ease of integration 625 MS/s sample clock 15 bits of vertical resolution Dual channel operation Differential and single-ended outputs Up to 16 MS waveform memory (optional) Multiple module synchronization Up to 125k definable waveform segments Up to 16k unique definable sequences Complete instrument control from MATLAB Compatible with Compact PCI and PXI mainframes The Keysight Agilent HP N6032A arbitrary waveform generator delivers unprecedented performance for creation of complex wideband waveforms. High sampling rate and high bit resolution provided in a single instrument enable designers to create ideal waveforms for accurate test of radar, satellite and frequency agile systems. Each channel of the Keysight Agilent HP N6032A provides 250 MHz of modulation bandwidths and over 65 dBc of spurious free dynamic range. When the N6032A is combined with a wideband I/Q upconverter, modulation bandwidth of 500 MHz can be realized at microwave frequencies for authentic signal simulations for IF and RF subsystem test.

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - N6032A - ValueTronics International, Inc.
Elgin, IL, USA
Arbitrary Waveform Generator
N6032A
Arbitrary Waveform Generator N6032A
The N6032A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation. Additional Features: Dual output channels drive differential and single-ended designs Multi-emitter and Multi-path simulations possible via synchronization of multiple modules Complex waveforms can be created via advanced sequencing engine Leverage of existing software: Use code from MATLAB, and other programs for ease of integration 625 MS/s sample clock 15 bits of vertical resolution Dual channel operation Differential and single-ended outputs Up to 16 MS waveform memory (optional) Multiple module synchronization Up to 125k definable waveform segments Up to 16k unique definable sequences Complete instrument control from MATLAB Compatible with Compact PCI and PXI mainframes The Keysight Agilent HP N6032A arbitrary waveform generator delivers unprecedented performance for creation of complex wideband waveforms. High sampling rate and high bit resolution provided in a single instrument enable designers to create ideal waveforms for accurate test of radar, satellite and frequency agile systems. Each channel of the Keysight Agilent HP N6032A provides 250 MHz of modulation bandwidths and over 65 dBc of spurious free dynamic range. When the N6032A is combined with a wideband I/Q upconverter, modulation bandwidth of 500 MHz can be realized at microwave frequencies for authentic signal simulations for IF and RF subsystem test.

The N6032A is a Arbitrary Waveform Generator from Agilent. An arbitrary waveform generator (AWG) is a type of electronic test equipment people use to generate repetitive or single-shot electrical waveforms. Single-shot waveforms require a triggering source, either internal or external, while repetitive waveforms do not. Inject the signal the waveform generator creates into a device for analysis during testing, finding problems with the device, or confirming proper operation.

Additional Features:

  • Dual output channels drive differential and single-ended designs
  • Multi-emitter and Multi-path simulations possible via synchronization of multiple modules
  • Complex waveforms can be created via advanced sequencing engine
  • Leverage of existing software: Use code from MATLAB, and other programs for ease of integration
  • 625 MS/s sample clock
  • 15 bits of vertical resolution
  • Dual channel operation
  • Differential and single-ended outputs
  • Up to 16 MS waveform memory (optional)
  • Multiple module synchronization
  • Up to 125k definable waveform segments
  • Up to 16k unique definable sequences
  • Complete instrument control from MATLAB
  • Compatible with Compact PCI and PXI mainframes

The Keysight Agilent HP N6032A arbitrary waveform generator delivers unprecedented performance for creation of complex wideband waveforms. High sampling rate and high bit resolution provided in a single instrument enable designers to create ideal waveforms for accurate test of radar, satellite and frequency agile systems. Each channel of the Keysight Agilent HP N6032A provides 250 MHz of modulation bandwidths and over 65 dBc of spurious free dynamic range. When the N6032A is combined with a wideband I/Q upconverter, modulation bandwidth of 500 MHz can be realized at microwave frequencies for authentic signal simulations for IF and RF subsystem test.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N6032A
Product Name Arbitrary Waveform Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2062X 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1925848 - RS Components, Ltd.
Specs
Generator Type Pulse
Display Video
Inputs 2
View Details
10 MHz to 15 GHz Signal Generator (-50 to +16 dBm) - SSG-15G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers