The N5762A is a 1320 W, 8 V, 1065 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 8V
Current: 165A
Power: 1320W
Constant voltage/constant current with automatic crossover
High-resolution voltage and current front panel controls
Accurate voltage and current readback
Independent edge-triggered external shut-off, and level-triggered external enable/disable
Parallel master/slave operation with active current sharing
Remote sensing to compensate for voltage drop in load leads
Analog output programming and monitoring
Built-in GBIB/LAN/USB interface
A built-in Web server that lets you control the instrument directly from an internet browser on your computer
Zero-gap stacking - no ventilation holes at the top and bottom surface of the power supply
Universal input voltage with active power factor correction
Fan speed control for low noise and extended fan life
The Agilent N5762A 1320 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size saves valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.
The N5762A is a 1320 W, 8 V, 1065 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 8V
- Current: 165A
- Power: 1320W
- Constant voltage/constant current with automatic crossover
- High-resolution voltage and current front panel controls
- Accurate voltage and current readback
- Independent edge-triggered external shut-off, and level-triggered external enable/disable
- Parallel master/slave operation with active current sharing
- Remote sensing to compensate for voltage drop in load leads
- Analog output programming and monitoring
- Built-in GBIB/LAN/USB interface
- A built-in Web server that lets you control the instrument directly from an internet browser on your computer
- Zero-gap stacking - no ventilation holes at the top and bottom surface of the power supply
- Universal input voltage with active power factor correction
- Fan speed control for low noise and extended fan life
The Agilent N5762A 1320 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size saves valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.