The N5742A is a 720 W, 8 V, 90 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 0-8V
Current: 0-90A
Power: 720W
Outputs can be connected in parallel and in series
Built-in voltage and current measurement
Over-voltage, over-current and over-temperature protection
Analog programming and monitoring
GPIB, LAN, USB 2.0 interfaces
85-265 VAC Universal AC input
IVI-COM drivers
Standard Commands for Programmable Instruments (SCPI)
Small high density 1 U package
The Agilent HP N5742A, 600W affordable single output programmable DC power supply, provides stable output power and built-in voltage and current measurement. The small 1U-high size saves valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interfaces are provided standard, allowing you to access the instruments via your choice of interface.
Easy Front-Panel Operation You can quickly and easily operate the power supply with its rotary knobs and buttons. Using the front-panel controls, you can make coarse or fine adjustments of output voltage and current, protection settings, and set power-on states (last setting memory or factory default setting). The output voltage and current are displayed simultaneously, and LED indicators show power supply status and operating modes. You can lock the front panel controls to protect against accidental power-supply parameter changes.
Extensive Device Protection To safeguard your device from damage, the N5700 Series power supplies provide overtemperature, over-current and over-voltage protection (OVP) to shut down the power supply output when a fault condition occurs. They also offer an under-voltage limit (UVL) that prevents adjustment of the output voltage below a certain limit. The combination of UVL and OVP capabilities lets you create a protection window for sensitive load circuitry.
Simplify System Connections The N5700 Series power supplies comes standard with GPIB, Ethernet/LAN, and USB 2.0 interfaces giving you the flexibility to use your I/O interface of choice today and in the future.
Remote Access and Control The built-in Web server provides remote access and control of the instrument via a standard browser such as Microsoft® Internet Explorer. Using the Web browser, you can set up, monitor and operate the N5700 remotely.
Easy System Integration and Configuration To simplify system development, the N5700 comes standard with IVI-COM drivers. The N5700 supports the easy-to-use SCPI (Standard Commands for Programmable Instruments). Plus it includes a compatibility command set for the Xantrex XFR series power supplies, the Sorensen DLM series power supplies and the Agilent 603x series power supplies.
Flexible configuration: Connect Multiple Units in Parallel and Series Should you need greater output power, the N5700 series power supplies give you the flexibility to connect in parallel up to four similarly rated units for greater output current and connect two similarly rated units in series for greater output voltage.
Analog Programming and Monitoring The output voltage and current can be programmed from zero to full scale by either an analog voltage 0 to 5 V or 0 to 10 V or by resistances of 0 to 5 k OHM or 0 to 10 k OHM.
Universal AC input All N5700 models have universal AC input so they can be automatically operated from any AC mains input voltage worldwide. They can be operated from line voltages of 85 – 265 Vac, 47 to 63 Hz, with no switch to set or fuses to change when you switch from one voltage standard to another. They also provide power factor correction.
Rack Mounting The rack mount ears and handles are provided standard with every unit. In addition the N5740A rack mount slide kit makes it easy to integrate an N5700 into a test rack by providing all the necessary hardware to rack mount an N5700 series power supply in only 1 U of rack space.
The N5742A is a 720 W, 8 V, 90 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 0-8V
- Current: 0-90A
- Power: 720W
- Outputs can be connected in parallel and in series
- Built-in voltage and current measurement
- Over-voltage, over-current and over-temperature protection
- Analog programming and monitoring
- GPIB, LAN, USB 2.0 interfaces
- 85-265 VAC Universal AC input
- IVI-COM drivers
- Standard Commands for Programmable Instruments (SCPI)
- Small high density 1 U package
The Agilent HP N5742A, 600W affordable single output programmable DC power supply, provides stable output power and built-in voltage and current measurement. The small 1U-high size saves valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interfaces are provided standard, allowing you to access the instruments via your choice of interface.
Easy Front-Panel Operation
You can quickly and easily operate the power supply with its rotary knobs and buttons. Using the front-panel controls, you can make coarse or fine adjustments of output voltage and current, protection settings, and set power-on states (last setting memory or factory default setting). The output voltage and current are displayed simultaneously, and LED indicators show power supply status and operating modes. You can lock the front panel controls to protect against accidental power-supply parameter changes.
Extensive Device Protection
To safeguard your device from damage, the N5700 Series power supplies provide overtemperature, over-current and over-voltage protection (OVP) to shut down the power supply output when a fault condition occurs. They also offer an under-voltage limit (UVL) that prevents adjustment of the output voltage below a certain limit. The combination of UVL and OVP capabilities lets you create a protection window for sensitive load circuitry.
Simplify System Connections
The N5700 Series power supplies comes standard with GPIB, Ethernet/LAN, and USB 2.0 interfaces giving you the flexibility to use your I/O interface of choice today and in the future.
Remote Access and Control
The built-in Web server provides remote access and control of the instrument via a standard browser such as Microsoft® Internet Explorer. Using the Web browser, you can set up, monitor and operate the N5700 remotely.
Easy System Integration and Configuration
To simplify system development, the N5700 comes standard with IVI-COM drivers. The N5700 supports the easy-to-use SCPI (Standard Commands for Programmable Instruments). Plus it includes a compatibility command set for the Xantrex XFR series power supplies, the Sorensen DLM series power supplies and the Agilent 603x series power supplies.
Flexible configuration: Connect Multiple Units in Parallel and Series
Should you need greater output power, the N5700 series power supplies give you the flexibility to connect in parallel up to four similarly rated units for greater output current and connect two similarly rated units in series for greater output voltage.
Analog Programming and Monitoring
The output voltage and current can be programmed from zero to full scale by either an analog voltage 0 to 5 V or 0 to 10 V or by resistances of 0 to 5 k OHM or 0 to 10 k OHM.
Universal AC input
All N5700 models have universal AC input so they can be automatically operated from any AC mains input voltage worldwide. They can be operated from line voltages of 85 – 265 Vac, 47 to 63 Hz, with no switch to set or fuses to change when you switch from one voltage standard to another. They also provide power factor correction.
Rack Mounting
The rack mount ears and handles are provided standard with every unit. In addition the N5740A rack mount slide kit makes it easy to integrate an N5700 into a test rack by providing all the necessary hardware to rack mount an N5700 series power supply in only 1 U of rack space.