ValueTronics International, Inc. Network Analyzer N5230A

Description
The N5230A is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 108 dB of dynamic range and <0.006 dB trace noise <9 usec/point measurement speed, 32 channels, 16,001 points TRL/LRM calibration, on-wafer, in-fixture, and waveguide measurements The Agilent N5230A PNA-L vector network analyzer is a member of the PNA series network analyzer platform and is designed for your general-purpose network analysis needs. Advanced features help you work quickly, easily, and accurately. With the same firmware as the PNA, the Agilent N5230A offers the perfect balance of value and performance. It provides efficiency and flexibility in both manufacuring and R&D applications for industries from Wireless LAN components to Aerospace and Defense.
Datasheet
Description
The N5230A is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 108 dB of dynamic range and <0.006 dB trace noise <9 usec/point measurement speed, 32 channels, 16,001 points TRL/LRM calibration, on-wafer, in-fixture, and waveguide measurements The Agilent N5230A PNA-L vector network analyzer is a member of the PNA series network analyzer platform and is designed for your general-purpose network analysis needs. Advanced features help you work quickly, easily, and accurately. With the same firmware as the PNA, the Agilent N5230A offers the perfect balance of value and performance. It provides efficiency and flexibility in both manufacuring and R&D applications for industries from Wireless LAN components to Aerospace and Defense.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - N5230A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
N5230A
Network Analyzer N5230A
The N5230A is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 108 dB of dynamic range and <0.006 dB trace noise <9 usec/point measurement speed, 32 channels, 16,001 points TRL/LRM calibration, on-wafer, in-fixture, and waveguide measurements The Agilent N5230A PNA-L vector network analyzer is a member of the PNA series network analyzer platform and is designed for your general-purpose network analysis needs. Advanced features help you work quickly, easily, and accurately. With the same firmware as the PNA, the Agilent N5230A offers the perfect balance of value and performance. It provides efficiency and flexibility in both manufacuring and R&D applications for industries from Wireless LAN components to Aerospace and Defense.

The N5230A is a 50 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 108 dB of dynamic range and <0.006 dB trace noise
  • <9 usec/point measurement speed, 32 channels, 16,001 points
  • TRL/LRM calibration, on-wafer, in-fixture, and waveguide measurements

The Agilent N5230A PNA-L vector network analyzer is a member of the PNA series network analyzer platform and is designed for your general-purpose network analysis needs. Advanced features help you work quickly, easily, and accurately. With the same firmware as the PNA, the Agilent N5230A offers the perfect balance of value and performance. It provides efficiency and flexibility in both manufacuring and R&D applications for industries from Wireless LAN components to Aerospace and Defense.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number N5230A
Product Name Network Analyzer
Frequency Range 5.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 4.5 GHz Vector Network Analyzer - V0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details