ValueTronics International, Inc. RF Generator N5183A

Description
The N5183A is a 40 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Address parametric testing of microwave components & receivers Perform local oscillator (LO) upconversion for microwave backhaul links or CW blocking for receiver testing Maximize test throughput with 600-µs frequency switching Characterize microwave filters & amplifiers with good output power and level accuracy Signal Characteristics 100 kHz to 20, 31.8 or 40 GHz +18 dBm at 20 GHz output power ≤ 900 µs frequency switching speeds ≤ -98 dBc/Hz typical phase noise at 20 kHz offset Modulation and Sweep AM, FM, φM, and pulse modulation < 10 ns pulse rise/fall time and 20 ns pulse widths Digital and step sweep Automation and Communcation Interface 100BaseT LAN, USB 2.0 and GPIB LXI class-B compliant SCPI and IVI-COM drivers Backward compatible with PSG, 8340, 8360 and 8370 Series signal generators The Agilent N5183A MXG microwave analog signal generators deliver the performance needed for broadband component manufacturing up to 40 GHz. This instrument provides ≤ 900 µs frequency switching (≤600 µs typically) to improve test times for applications like antenna test and manufacturing, with a small size (2RU) to better utilize rack space. Excellent power and level accuracy make the MXG microwave a reliable stimulus for driving high power devices. The MXG microwave can be configured to meet your test needs today, from LO substitution and CW interferer to analog modulation for device characterization, and is easily upgraded to meet your needs in the future.
Datasheet
Description
The N5183A is a 40 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Address parametric testing of microwave components & receivers Perform local oscillator (LO) upconversion for microwave backhaul links or CW blocking for receiver testing Maximize test throughput with 600-µs frequency switching Characterize microwave filters & amplifiers with good output power and level accuracy Signal Characteristics 100 kHz to 20, 31.8 or 40 GHz +18 dBm at 20 GHz output power ≤ 900 µs frequency switching speeds ≤ -98 dBc/Hz typical phase noise at 20 kHz offset Modulation and Sweep AM, FM, φM, and pulse modulation < 10 ns pulse rise/fall time and 20 ns pulse widths Digital and step sweep Automation and Communcation Interface 100BaseT LAN, USB 2.0 and GPIB LXI class-B compliant SCPI and IVI-COM drivers Backward compatible with PSG, 8340, 8360 and 8370 Series signal generators The Agilent N5183A MXG microwave analog signal generators deliver the performance needed for broadband component manufacturing up to 40 GHz. This instrument provides ≤ 900 µs frequency switching (≤600 µs typically) to improve test times for applications like antenna test and manufacturing, with a small size (2RU) to better utilize rack space. Excellent power and level accuracy make the MXG microwave a reliable stimulus for driving high power devices. The MXG microwave can be configured to meet your test needs today, from LO substitution and CW interferer to analog modulation for device characterization, and is easily upgraded to meet your needs in the future.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator N5183A
The N5183A is a 40 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Address parametric testing of microwave components & receivers Perform local oscillator (LO) upconversion for microwave backhaul links or CW blocking for receiver testing Maximize test throughput with 600-µs frequency switching Characterize microwave filters & amplifiers with good output power and level accuracy Signal Characteristics 100 kHz to 20, 31.8 or 40 GHz +18 dBm at 20 GHz output power ≤ 900 µs frequency switching speeds ≤ -98 dBc/Hz typical phase noise at 20 kHz offset Modulation and Sweep AM, FM, φM, and pulse modulation < 10 ns pulse rise/fall time and 20 ns pulse widths Digital and step sweep Automation and Communcation Interface 100BaseT LAN, USB 2.0 and GPIB LXI class-B compliant SCPI and IVI-COM drivers Backward compatible with PSG, 8340, 8360 and 8370 Series signal generators The Agilent N5183A MXG microwave analog signal generators deliver the performance needed for broadband component manufacturing up to 40 GHz. This instrument provides ≤ 900 µs frequency switching (≤600 µs typically) to improve test times for applications like antenna test and manufacturing, with a small size (2RU) to better utilize rack space. Excellent power and level accuracy make the MXG microwave a reliable stimulus for driving high power devices. The MXG microwave can be configured to meet your test needs today, from LO substitution and CW interferer to analog modulation for device characterization, and is easily upgraded to meet your needs in the future.

The N5183A is a 40 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Address parametric testing of microwave components & receivers
  • Perform local oscillator (LO) upconversion for microwave backhaul links or CW blocking for receiver testing
  • Maximize test throughput with 600-µs frequency switching
  • Characterize microwave filters & amplifiers with good output power and level accuracy

Signal Characteristics

  • 100 kHz to 20, 31.8 or 40 GHz
  • +18 dBm at 20 GHz output power
  • ≤ 900 µs frequency switching speeds
  • ≤ -98 dBc/Hz typical phase noise at 20 kHz offset

Modulation and Sweep

  • AM, FM, ΦM, and pulse modulation
  • < 10 ns pulse rise/fall time and 20 ns pulse widths
  • Digital and step sweep

Automation and Communcation Interface

  • 100BaseT LAN, USB 2.0 and GPIB
  • LXI class-B compliant
  • SCPI and IVI-COM drivers
  • Backward compatible with PSG, 8340, 8360 and 8370 Series signal generators

The Agilent N5183A MXG microwave analog signal generators deliver the performance needed for broadband component manufacturing up to 40 GHz. This instrument provides ≤ 900 µs frequency switching (≤600 µs typically) to improve test times for applications like antenna test and manufacturing, with a small size (2RU) to better utilize rack space. Excellent power and level accuracy make the MXG microwave a reliable stimulus for driving high power devices. The MXG microwave can be configured to meet your test needs today, from LO substitution and CW interferer to analog modulation for device characterization, and is easily upgraded to meet your needs in the future.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N5183A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Waveform Generator - SDG2042X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Arbitrary Waveform Generators - 8782145 - RS Components, Ltd.
Specs
User Interface Gpib, usb
Display Video
Inputs 2
View Details