ValueTronics International, Inc. RF Generator N5182A

Description
The N5182A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Have an N5182A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Performance optimized for manufacturing Fast switching speeds Simplified self-maintenance Signal characteristics 100 kHz to 3 or 6 GHz >+23 dBm up to 3 GHz using a highly-reliable, fast-switching electronic attenuator W-CDMA dynamic range: ≤-73 dBc at +5 dBm output power ≤900 μs simultaneous frequency, amplitude, and waveform switching in list mode Modulation and sweep AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM Digital step and list sweep with simultaneous switching of frequency, power, and waveform Baseband generation and signal creation 100 MHz internal I/Q baseband generator with real-time equalization for excellent EVM performance Up to 64 MSa playback memory and 800 MSa storage Create reference signals: LTE, HSPA+, WiMAX™, WLAN, DVB-H, DAB, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading and RF to RF fading with N5106A PXB baseband generator and channel emulator Automation and communication interface 100BaseT LAN, LXI class-B, USB 2.0, and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG, PSG, 8648 signal generators, and other vendors´ signal generators The Agilent N5182A features fast frequency, amplitude, and waveform switching, high power with an electronic attenuator, and high reliability – all in two rack units (2RU). The Agilent MXG vector is optimized for manufacturing cellular communications and wireless connectivity components. Agilent MXG vector provides better value for your investment by increasing throughput, improving test yield, maximizing uptime, and saving rack space. With scalable RF and baseband performance, the Agilent MXG vector is easily configured to meet your specific test needs. Best-in-class RF performance for tomorrow's component design With the industry's best combination of high power and distortion performance MXG vector signal generators ensure accurate component design verification. When combined with flexible signal creation tools such as Signal Studio software, the low ACLR (-73 dBc at +5 dBm for 1 carrier W-CDMA) makes the MXG a complete solution for W-CDMA, WiMAX™, and more. Maximize uptime Simplified self-maintenance decreases time for repair and performance verification, keeping downtime to less than 2 hours using field-replaceable assemblies.
Datasheet
Description
The N5182A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Have an N5182A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Performance optimized for manufacturing Fast switching speeds Simplified self-maintenance Signal characteristics 100 kHz to 3 or 6 GHz >+23 dBm up to 3 GHz using a highly-reliable, fast-switching electronic attenuator W-CDMA dynamic range: ≤-73 dBc at +5 dBm output power ≤900 μs simultaneous frequency, amplitude, and waveform switching in list mode Modulation and sweep AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM Digital step and list sweep with simultaneous switching of frequency, power, and waveform Baseband generation and signal creation 100 MHz internal I/Q baseband generator with real-time equalization for excellent EVM performance Up to 64 MSa playback memory and 800 MSa storage Create reference signals: LTE, HSPA+, WiMAX™, WLAN, DVB-H, DAB, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading and RF to RF fading with N5106A PXB baseband generator and channel emulator Automation and communication interface 100BaseT LAN, LXI class-B, USB 2.0, and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG, PSG, 8648 signal generators, and other vendors´ signal generators The Agilent N5182A features fast frequency, amplitude, and waveform switching, high power with an electronic attenuator, and high reliability – all in two rack units (2RU). The Agilent MXG vector is optimized for manufacturing cellular communications and wireless connectivity components. Agilent MXG vector provides better value for your investment by increasing throughput, improving test yield, maximizing uptime, and saving rack space. With scalable RF and baseband performance, the Agilent MXG vector is easily configured to meet your specific test needs. Best-in-class RF performance for tomorrow's component design With the industry's best combination of high power and distortion performance MXG vector signal generators ensure accurate component design verification. When combined with flexible signal creation tools such as Signal Studio software, the low ACLR (-73 dBc at +5 dBm for 1 carrier W-CDMA) makes the MXG a complete solution for W-CDMA, WiMAX™, and more. Maximize uptime Simplified self-maintenance decreases time for repair and performance verification, keeping downtime to less than 2 hours using field-replaceable assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator N5182A
The N5182A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Have an N5182A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell. Additional Features: Performance optimized for manufacturing Fast switching speeds Simplified self-maintenance Signal characteristics 100 kHz to 3 or 6 GHz >+23 dBm up to 3 GHz using a highly-reliable, fast-switching electronic attenuator W-CDMA dynamic range: ≤-73 dBc at +5 dBm output power ≤900 μs simultaneous frequency, amplitude, and waveform switching in list mode Modulation and sweep AM, FM, øM, and pulse ASK, FSK, MSK, PSK, QAM Digital step and list sweep with simultaneous switching of frequency, power, and waveform Baseband generation and signal creation 100 MHz internal I/Q baseband generator with real-time equalization for excellent EVM performance Up to 64 MSa playback memory and 800 MSa storage Create reference signals: LTE, HSPA+, WiMAX™, WLAN, DVB-H, DAB, MATLAB and more - Signal Creation Multi-channel Baseband generation, Digital I/O, MIMO Fading and RF to RF fading with N5106A PXB baseband generator and channel emulator Automation and communication interface 100BaseT LAN, LXI class-B, USB 2.0, and GPIB SCPI and IVI-COM drivers Backwards compatible with all ESG, PSG, 8648 signal generators, and other vendors´ signal generators The Agilent N5182A features fast frequency, amplitude, and waveform switching, high power with an electronic attenuator, and high reliability – all in two rack units (2RU). The Agilent MXG vector is optimized for manufacturing cellular communications and wireless connectivity components. Agilent MXG vector provides better value for your investment by increasing throughput, improving test yield, maximizing uptime, and saving rack space. With scalable RF and baseband performance, the Agilent MXG vector is easily configured to meet your specific test needs. Best-in-class RF performance for tomorrow's component design With the industry's best combination of high power and distortion performance MXG vector signal generators ensure accurate component design verification. When combined with flexible signal creation tools such as Signal Studio software, the low ACLR (-73 dBc at +5 dBm for 1 carrier W-CDMA) makes the MXG a complete solution for W-CDMA, WiMAX™, and more. Maximize uptime Simplified self-maintenance decreases time for repair and performance verification, keeping downtime to less than 2 hours using field-replaceable assemblies.

The N5182A is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Have an N5182A you are interested in selling? We're interested in buying it! Go here to get an offer on this unit and any other test equipment you might want to sell.

Additional Features:

  • Performance optimized for manufacturing
  • Fast switching speeds
  • Simplified self-maintenance

Signal characteristics

  • 100 kHz to 3 or 6 GHz
  • >+23 dBm up to 3 GHz using a highly-reliable, fast-switching electronic attenuator
  • W-CDMA dynamic range: ≤-73 dBc at +5 dBm output power
  • ≤900 μs simultaneous frequency, amplitude, and waveform switching in list mode

Modulation and sweep

  • AM, FM, øM, and pulse
  • ASK, FSK, MSK, PSK, QAM
  • Digital step and list sweep with simultaneous switching of frequency, power, and waveform

Baseband generation and signal creation

  • 100 MHz internal I/Q baseband generator with real-time equalization for excellent EVM performance
  • Up to 64 MSa playback memory and 800 MSa storage
  • Create reference signals: LTE, HSPA+, WiMAX™, WLAN, DVB-H, DAB, MATLAB and more - Signal Creation
  • Multi-channel Baseband generation, Digital I/O, MIMO Fading and RF to RF fading with N5106A PXB baseband generator and channel emulator

Automation and communication interface

  • 100BaseT LAN, LXI class-B, USB 2.0, and GPIB
  • SCPI and IVI-COM drivers
  • Backwards compatible with all ESG, PSG, 8648 signal generators, and other vendors´ signal generators

The Agilent N5182A features fast frequency, amplitude, and waveform switching, high power with an electronic attenuator, and high reliability – all in two rack units (2RU). The Agilent MXG vector is optimized for manufacturing cellular communications and wireless connectivity components. Agilent MXG vector provides better value for your investment by increasing throughput, improving test yield, maximizing uptime, and saving rack space. With scalable RF and baseband performance, the Agilent MXG vector is easily configured to meet your specific test needs.

Best-in-class RF performance for tomorrow's component design

With the industry's best combination of high power and distortion performance MXG vector signal generators ensure accurate component design verification. When combined with flexible signal creation tools such as Signal Studio software, the low ACLR (-73 dBc at +5 dBm for 1 carrier W-CDMA) makes the MXG a complete solution for W-CDMA, WiMAX™, and more.

Maximize uptime

Simplified self-maintenance decreases time for repair and performance verification, keeping downtime to less than 2 hours using field-replaceable assemblies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N5182A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Arbitrary Waveform Generators - 1882703 - RS Components, Ltd.
Specs
Inputs 2
Minimum 1.00E-12 MHz
Maximum 1.00E-12 MHz
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details