The N4433A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
300 kHz to 20 GHz frequency range
Standard 3.5 mm (f) connectors
Fast full 3- or 4-port calibration with a single connection
NIST traceable accurate calibrations
Reduced connector wear
USB interface for direct control with PNA and ENA series of network analyzers
Reliable solid-state switching
Mixed 3.5 mm male/female connectors option available
The Agilent N4433A Microwave electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. ECal is a precision, single-connection calibration technique for your vector network analyzer. Performing a full three- or four-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable to mechanical methods. Traditional mechanical calibrations require intensive operator interaction, which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.
ECal modules are transfer standards capable of transferring the factory calibration accuracy to your network analyzer. The Keysight PNA and ENA series of network analyzers controls the N4433A module directly through a USB interface. PNA Series network analyzers require firmware revision 2.5 or higher.
The N4433A is a Calibration Kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- 300 kHz to 20 GHz frequency range
- Standard 3.5 mm (f) connectors
- Fast full 3- or 4-port calibration with a single connection
- NIST traceable accurate calibrations
- Reduced connector wear
- USB interface for direct control with PNA and ENA series of network analyzers
- Reliable solid-state switching
- Mixed 3.5 mm male/female connectors option available
The Agilent N4433A Microwave electronic calibration (ECal) module makes calibration of vector network analyzers fast, easy, and accurate. ECal is a precision, single-connection calibration technique for your vector network analyzer. Performing a full three- or four-port calibration takes less than half the time and number of connections using ECal versus mechanical cal kits. Furthermore, the accuracy of the calibration is comparable to mechanical methods. Traditional mechanical calibrations require intensive operator interaction, which is prone to errors. With ECal, the operator simply connects the ECal module to the network analyzer and the software controls the rest.
ECal modules are transfer standards capable of transferring the factory calibration accuracy to your network analyzer. The Keysight PNA and ENA series of network analyzers controls the N4433A module directly through a USB interface. PNA Series network analyzers require firmware revision 2.5 or higher.