The N4430A is a 6 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
4-port RF ECal Module, 30 kHz to 6 GHz
Fast, single-connection electronic calibration
Easy to use
Accurate transfer standard with excellent repeatability
3.5mm (f) connectors
For use with N4413A, N4414A, N4415A and N4416A S-parameter test sets and N4441A, N4442A, N4443A and N4444A balanced-measurement systems
The Agilent N4430A four-port ECal module is the perfect companion for Agilent's RF balanced measurement solutions. Fast, and easy-to-use, the ECal module replaces the standard SOLT-based mechanical calibration kit with a solid-state transfer standard.
With a single set of connections, the ECal module cycles through all of the impedance states required for a full, four-port, vector error-corrected calibration in under a minute. A comparable calibration, using the operator-intensive mechanical-standard technique, could easily take five times longer. Not only is ECal fast, it is also extremely repeatable and accurate.
Control of the ECal module is built into the balanced-measurement application software -- the same software that controls the measurement and provides the differential analysis. Ease of use is provided through an intuitive graphical user interface.
The N4430A is a 6 GHz calibration kit from Agilent. A calibration kit is the perfect addition to your electronic test equipment set. Calibration kits have important accessories that are helpful for a variety of applications in the engineering, automotive, electric, and health care industries. Calibration kits have equipment, such as male and female adapters, broadband male/female terminations, shorts, gauges, and calibration coefficients diskettes.
Additional Features:
- 4-port RF ECal Module, 30 kHz to 6 GHz
- Fast, single-connection electronic calibration
- Easy to use
- Accurate transfer standard with excellent repeatability
- 3.5mm (f) connectors
- For use with N4413A, N4414A, N4415A and N4416A S-parameter test sets and N4441A, N4442A, N4443A and N4444A balanced-measurement systems
The Agilent N4430A four-port ECal module is the perfect companion for Agilent's RF balanced measurement solutions. Fast, and easy-to-use, the ECal module replaces the standard SOLT-based mechanical calibration kit with a solid-state transfer standard.
With a single set of connections, the ECal module cycles through all of the impedance states required for a full, four-port, vector error-corrected calibration in under a minute. A comparable calibration, using the operator-intensive mechanical-standard technique, could easily take five times longer. Not only is ECal fast, it is also extremely repeatable and accurate.
Control of the ECal module is built into the balanced-measurement application software -- the same software that controls the measurement and provides the differential analysis. Ease of use is provided through an intuitive graphical user interface.