ValueTronics International, Inc. Noise Generator N4002A

Description
The N4002A is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4002A 26.5 GHz Noise Source measures noise figures reliable and accurately up to 30 dB from 10 MHz to 26.5 GHz. It features an APC 3.5 connector, electronic storage of Excess Noise Ratio(ENR) calibration data decreases the opportunity for user error, automatic download of ENR data to the NFA speeds overall set-up time, and temperature compensation improves measurement accuracy leading to tighter specification of device performance.
Datasheet
Description
The N4002A is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4002A 26.5 GHz Noise Source measures noise figures reliable and accurately up to 30 dB from 10 MHz to 26.5 GHz. It features an APC 3.5 connector, electronic storage of Excess Noise Ratio(ENR) calibration data decreases the opportunity for user error, automatic download of ENR data to the NFA speeds overall set-up time, and temperature compensation improves measurement accuracy leading to tighter specification of device performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - N4002A - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
N4002A
Noise Generator N4002A
The N4002A is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4002A 26.5 GHz Noise Source measures noise figures reliable and accurately up to 30 dB from 10 MHz to 26.5 GHz. It features an APC 3.5 connector, electronic storage of Excess Noise Ratio(ENR) calibration data decreases the opportunity for user error, automatic download of ENR data to the NFA speeds overall set-up time, and temperature compensation improves measurement accuracy leading to tighter specification of device performance.

The N4002A is a used 26.5 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error
  • Automatic download of ENR data to the NFA speeds overall set-up time
  • Temperature compensation improves measurement accuracy leading to tighter specification of device performance

The Agilent N4002A 26.5 GHz Noise Source measures noise figures reliable and accurately up to 30 dB from 10 MHz to 26.5 GHz. It features an APC 3.5 connector, electronic storage of Excess Noise Ratio(ENR) calibration data decreases the opportunity for user error, automatic download of ENR data to the NFA speeds overall set-up time, and temperature compensation improves measurement accuracy leading to tighter specification of device performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N4002A
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG9504T 500MHz 4Ch Elite-Series Arbitrary Waveform Generator - UTG9504T - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 4
Minimum 500 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
25 MHz to 6 GHz Signal Generator (-65 to +14 dBm) - SSG-6000RC - Mini-Circuits
Specs
Device Type Generator
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 25 MHz
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details