ValueTronics International, Inc. Noise Generator N4000A

Description
The N4000A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4000A is a 10 MHz to 18 GHz noise source with nominal ENR 6 dB. The Agilent N4000A noise source is designed for accurately measuring devices with low noise figure, or devices whose gain is especially sensitive to small changes in source impedance. DUT's with noise figure up to 20 dB can be accurately and reliably measured with this device. The Agilent N4000A noise sources has a choice of connectors, with an APC 3.5(mm) connector as standard.
Datasheet
Description
The N4000A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4000A is a 10 MHz to 18 GHz noise source with nominal ENR 6 dB. The Agilent N4000A noise source is designed for accurately measuring devices with low noise figure, or devices whose gain is especially sensitive to small changes in source impedance. DUT's with noise figure up to 20 dB can be accurately and reliably measured with this device. The Agilent N4000A noise sources has a choice of connectors, with an APC 3.5(mm) connector as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Noise Generator - N4000A - ValueTronics International, Inc.
Elgin, IL, USA
Noise Generator
N4000A
Noise Generator N4000A
The N4000A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional Features: Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error Automatic download of ENR data to the NFA speeds overall set-up time Temperature compensation improves measurement accuracy leading to tighter specification of device performance The Agilent N4000A is a 10 MHz to 18 GHz noise source with nominal ENR 6 dB. The Agilent N4000A noise source is designed for accurately measuring devices with low noise figure, or devices whose gain is especially sensitive to small changes in source impedance. DUT's with noise figure up to 20 dB can be accurately and reliably measured with this device. The Agilent N4000A noise sources has a choice of connectors, with an APC 3.5(mm) connector as standard.

The N4000A is a used 18 GHz Noise Generator from Agilent. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters.

Additional Features:

  • Electronic storage of Excess Noise Ratio (ENR) calibration data decreases the opportunity for user error
  • Automatic download of ENR data to the NFA speeds overall set-up time
  • Temperature compensation improves measurement accuracy leading to tighter specification of device performance

The Agilent N4000A is a 10 MHz to 18 GHz noise source with nominal ENR 6 dB. The Agilent N4000A noise source is designed for accurately measuring devices with low noise figure, or devices whose gain is especially sensitive to small changes in source impedance. DUT's with noise figure up to 20 dB can be accurately and reliably measured with this device. The Agilent N4000A noise sources has a choice of connectors, with an APC 3.5(mm) connector as standard.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N4000A
Product Name Noise Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Waveform Generator - SDG1025 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
2 suppliers