ValueTronics International, Inc. Network Analyzer N3383A

Description
The N3383A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 9 GHz 143 dB dynamic range with direct receiver access < 0.002 dB of trace noise at 1 kHz IFBW < 26 µs/point measurement speed 32 measurement channels with up to 16,001 points per channel Windows 2000 Operating System The Agilent N3383A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent N3383A is a three-port network analyzer that offers many optional capabilities to custom fit the analyzer to meet your application requirements. Full three-port error correction ensures outstanding accuracy.
Datasheet
Description
The N3383A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 9 GHz 143 dB dynamic range with direct receiver access < 0.002 dB of trace noise at 1 kHz IFBW < 26 µs/point measurement speed 32 measurement channels with up to 16,001 points per channel Windows 2000 Operating System The Agilent N3383A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent N3383A is a three-port network analyzer that offers many optional capabilities to custom fit the analyzer to meet your application requirements. Full three-port error correction ensures outstanding accuracy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - N3383A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
N3383A
Network Analyzer N3383A
The N3383A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 9 GHz 143 dB dynamic range with direct receiver access < 0.002 dB of trace noise at 1 kHz IFBW < 26 µs/point measurement speed 32 measurement channels with up to 16,001 points per channel Windows 2000 Operating System The Agilent N3383A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent N3383A is a three-port network analyzer that offers many optional capabilities to custom fit the analyzer to meet your application requirements. Full three-port error correction ensures outstanding accuracy.

The N3383A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 300 kHz to 9 GHz
  • 143 dB dynamic range with direct receiver access
  • < 0.002 dB of trace noise at 1 kHz IFBW
  • < 26 µs/point measurement speed
  • 32 measurement channels with up to 16,001 points per channel
  • Windows 2000 Operating System

The Agilent N3383A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent N3383A is a three-port network analyzer that offers many optional capabilities to custom fit the analyzer to meet your application requirements. Full three-port error correction ensures outstanding accuracy.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number N3383A
Product Name Network Analyzer
Frequency Range 9.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details