ValueTronics International, Inc. Data Logger N2265A

Description
The N2265A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4x4 matrix and 16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters The Agilent N2265A multifunction module combines a 4x4 two-wire matrix and 16 bits of digital I/O in one module. The Agilent N2265A is designed for applications that require multiple functions in one module for space saving and system cost saving. The 4x4 matrix which includes 16 crosspoints that provide the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each crosspoint in a module switches two wires (high and low) of a test point. The Agilent N2265A includes 16 bi-directional data lines (bits) plus 3 handshake lines. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually, as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over-protection (>42 V DC)and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. A connection terminal is not provided with the module. A screw terminal block, crimp and insert terminal block, and DIN96-to-D25/D50 cables are available for ease of wiring.
Description
The N2265A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4x4 matrix and 16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters The Agilent N2265A multifunction module combines a 4x4 two-wire matrix and 16 bits of digital I/O in one module. The Agilent N2265A is designed for applications that require multiple functions in one module for space saving and system cost saving. The 4x4 matrix which includes 16 crosspoints that provide the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each crosspoint in a module switches two wires (high and low) of a test point. The Agilent N2265A includes 16 bi-directional data lines (bits) plus 3 handshake lines. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually, as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over-protection (>42 V DC)and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. A connection terminal is not provided with the module. A screw terminal block, crimp and insert terminal block, and DIN96-to-D25/D50 cables are available for ease of wiring.

Suppliers

Company
Product
Description
Supplier Links
Data Logger N2265A
The N2265A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 4x4 matrix and 16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters The Agilent N2265A multifunction module combines a 4x4 two-wire matrix and 16 bits of digital I/O in one module. The Agilent N2265A is designed for applications that require multiple functions in one module for space saving and system cost saving. The 4x4 matrix which includes 16 crosspoints that provide the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each crosspoint in a module switches two wires (high and low) of a test point. The Agilent N2265A includes 16 bi-directional data lines (bits) plus 3 handshake lines. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually, as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over-protection (>42 V DC)and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. A connection terminal is not provided with the module. A screw terminal block, crimp and insert terminal block, and DIN96-to-D25/D50 cables are available for ease of wiring.

The N2265A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 4x4 matrix and 16-bit Digital I/O in one module
  • High speed switching in parallel operation
  • Built-in relay cycle counters

The Agilent N2265A multifunction module combines a 4x4 two-wire matrix and 16 bits of digital I/O in one module. The Agilent N2265A is designed for applications that require multiple functions in one module for space saving and system cost saving. The 4x4 matrix which includes 16 crosspoints that provide the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each crosspoint in a module switches two wires (high and low) of a test point. The Agilent N2265A includes 16 bi-directional data lines (bits) plus 3 handshake lines.

The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually, as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over-protection (>42 V DC)and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. A connection terminal is not provided with the module. A screw terminal block, crimp and insert terminal block, and DIN96-to-D25/D50 cables are available for ease of wiring.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number N2265A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

8 x Relay out Ex i - profibus-interface-8-x-relay-out-ex-i - BARTEC
Specs
Data Acquisition Input/Output Module
Operating Temperature -25 to 60 F (-32 to 16 C)
View Details
EL1702-0020 | EtherCAT Terminal, 2-channel digital input, 220 V DC, 3 ms -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details