ValueTronics International, Inc. Data Logger N2264A

Description
The N2264A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 12 +3 GP +16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters 12 GP channels switch up to 200 V, 1 A ,60 W or 62.5 VA 3 high current channels switch up to 5A, 125 VDC or 200V AC RMS 16 bi-directional, digital IO lines are TTL compatible with 3 lines for handshaking The Agilent N2264A is designed for applications that require multiple functions in one module for space saving and system cost saving. Its three high current channels are especially useful in automated test systems for cellular phone test or battery test where only two or three high current channels are needed. There are four connection accessories for ease of wiring. The 12 general purpose channels are non-latching relays which can switch up to 200 V, 1 A ,60 W or 62.5 VA. The three high current channels are non- latching relays, switching up to 5 A, 125 V DC or 200 V AC RMS. The 16 bits digital I/O provides 16 bi- directional data lines (bits) plus three lines used for control and handshaking. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over protection (>42V DC), and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. The Agilent N2264A Multifunction Module combines 12 general purpose relay, three high current relays and 16-bit digital input/output in one module.
Description
The N2264A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 12 +3 GP +16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters 12 GP channels switch up to 200 V, 1 A ,60 W or 62.5 VA 3 high current channels switch up to 5A, 125 VDC or 200V AC RMS 16 bi-directional, digital IO lines are TTL compatible with 3 lines for handshaking The Agilent N2264A is designed for applications that require multiple functions in one module for space saving and system cost saving. Its three high current channels are especially useful in automated test systems for cellular phone test or battery test where only two or three high current channels are needed. There are four connection accessories for ease of wiring. The 12 general purpose channels are non-latching relays which can switch up to 200 V, 1 A ,60 W or 62.5 VA. The three high current channels are non- latching relays, switching up to 5 A, 125 V DC or 200 V AC RMS. The 16 bits digital I/O provides 16 bi- directional data lines (bits) plus three lines used for control and handshaking. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over protection (>42V DC), and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. The Agilent N2264A Multifunction Module combines 12 general purpose relay, three high current relays and 16-bit digital input/output in one module.

Suppliers

Company
Product
Description
Supplier Links
Data Logger N2264A
The N2264A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 12 +3 GP +16-bit Digital I/O in one module High speed switching in parallel operation Built-in relay cycle counters 12 GP channels switch up to 200 V, 1 A ,60 W or 62.5 VA 3 high current channels switch up to 5A, 125 VDC or 200V AC RMS 16 bi-directional, digital IO lines are TTL compatible with 3 lines for handshaking The Agilent N2264A is designed for applications that require multiple functions in one module for space saving and system cost saving. Its three high current channels are especially useful in automated test systems for cellular phone test or battery test where only two or three high current channels are needed. There are four connection accessories for ease of wiring. The 12 general purpose channels are non-latching relays which can switch up to 200 V, 1 A ,60 W or 62.5 VA. The three high current channels are non- latching relays, switching up to 5 A, 125 V DC or 200 V AC RMS. The 16 bits digital I/O provides 16 bi- directional data lines (bits) plus three lines used for control and handshaking. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over protection (>42V DC), and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. The Agilent N2264A Multifunction Module combines 12 general purpose relay, three high current relays and 16-bit digital input/output in one module.

The N2264A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 12 +3 GP +16-bit Digital I/O in one module
  • High speed switching in parallel operation
  • Built-in relay cycle counters
  • 12 GP channels switch up to 200 V, 1 A ,60 W or 62.5 VA
  • 3 high current channels switch up to 5A, 125 VDC or 200V AC RMS
  • 16 bi-directional, digital IO lines are TTL compatible with 3 lines for handshaking

The Agilent N2264A is designed for applications that require multiple functions in one module for space saving and system cost saving. Its three high current channels are especially useful in automated test systems for cellular phone test or battery test where only two or three high current channels are needed. There are four connection accessories for ease of wiring. The 12 general purpose channels are non-latching relays which can switch up to 200 V, 1 A ,60 W or 62.5 VA. The three high current channels are non- latching relays, switching up to 5 A, 125 V DC or 200 V AC RMS.

The 16 bits digital I/O provides 16 bi- directional data lines (bits) plus three lines used for control and handshaking. The 16-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42 V. The 16 I/O bits can be addressed individually (bit-by-bit), or as two independent 8-bit ports, or as one 16-bit port. A Zener diode is used in each channel for input voltage over protection (>42V DC), and ESD protection. Each I/O line can sink up to 0.6 A to control external devices. The Agilent N2264A Multifunction Module combines 12 general purpose relay, three high current relays and 16-bit digital input/output in one module.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number N2264A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details