ValueTronics International, Inc. Data Logger N2262A

Description
The N2262A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Multiple inputs connecting to multiple outputs High speed switching in parallel operation Built-in relay cycle counters The Agilent N2262A 4x8 Matrix Module contains 32 cross points organized in a 4-row by 8-column configuration. It provides the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each cross point in the module switches two wires for the high and low of a measurement. Multiple matrix modules can be connected for applications that require large matrices. For example, four Agilent N2262A's can be combined as a 16x8 matrix. The Agilent N2262A can be used in conjunction with other modules (such as multiplexer modules) to provide a wide variety of switching combinations. More than one switch can be in closed state, allowing any combination of rows to be connected to columns. Up to eight channels can be operated in parallel for high speed switching. There are three module accessories for ease of wiring. The module is a plug-in for the Agilent 499A/B/C Switch/Control System Mainframe (not included).
Datasheet
Description
The N2262A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Multiple inputs connecting to multiple outputs High speed switching in parallel operation Built-in relay cycle counters The Agilent N2262A 4x8 Matrix Module contains 32 cross points organized in a 4-row by 8-column configuration. It provides the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each cross point in the module switches two wires for the high and low of a measurement. Multiple matrix modules can be connected for applications that require large matrices. For example, four Agilent N2262A's can be combined as a 16x8 matrix. The Agilent N2262A can be used in conjunction with other modules (such as multiplexer modules) to provide a wide variety of switching combinations. More than one switch can be in closed state, allowing any combination of rows to be connected to columns. Up to eight channels can be operated in parallel for high speed switching. There are three module accessories for ease of wiring. The module is a plug-in for the Agilent 499A/B/C Switch/Control System Mainframe (not included).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Logger N2262A
The N2262A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: Multiple inputs connecting to multiple outputs High speed switching in parallel operation Built-in relay cycle counters The Agilent N2262A 4x8 Matrix Module contains 32 cross points organized in a 4-row by 8-column configuration. It provides the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each cross point in the module switches two wires for the high and low of a measurement. Multiple matrix modules can be connected for applications that require large matrices. For example, four Agilent N2262A's can be combined as a 16x8 matrix. The Agilent N2262A can be used in conjunction with other modules (such as multiplexer modules) to provide a wide variety of switching combinations. More than one switch can be in closed state, allowing any combination of rows to be connected to columns. Up to eight channels can be operated in parallel for high speed switching. There are three module accessories for ease of wiring. The module is a plug-in for the Agilent 499A/B/C Switch/Control System Mainframe (not included).

The N2262A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • Multiple inputs connecting to multiple outputs
  • High speed switching in parallel operation
  • Built-in relay cycle counters

The Agilent N2262A 4x8 Matrix Module contains 32 cross points organized in a 4-row by 8-column configuration. It provides the most convenient way to connect a group of test instruments to multiple test points on DUTs. Each cross point in the module switches two wires for the high and low of a measurement. Multiple matrix modules can be connected for applications that require large matrices. For example, four Agilent N2262A's can be combined as a 16x8 matrix. The Agilent N2262A can be used in conjunction with other modules (such as multiplexer modules) to provide a wide variety of switching combinations. More than one switch can be in closed state, allowing any combination of rows to be connected to columns. Up to eight channels can be operated in parallel for high speed switching. There are three module accessories for ease of wiring. The module is a plug-in for the Agilent 499A/B/C Switch/Control System Mainframe (not included).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number N2262A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition (DAQ) - 2084-PCIE-1816-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 16 bits
DC Voltage 0.8 ~ 2V
View Details