ValueTronics International, Inc. Mixed Signal Oscilloscope MSOX4032A

Description
The MSOX4032A is a 350 MHz, 2+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Analog and 16 Digital Sample Rate: 5 GSa/s half channel, 2.5 GSa/s all channel Record Length: 4 Mpts Waveform update rate: > 1 million waveforms per second 12.1-inch high-definition capacitive touch display MegaZoom IV uncompromised smart memory technology Advanced math analysis Standard segmented memory Logic analyzer Serial protocol analyzer, including USB (optional) WaveGen 20 MHz dual channel arbitrary/function generator (optional) Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurement The Agilent MSOX4032A oscilloscope is engineered for next generation performance, delivering waveform update rates 20 times faster than the competition to display the most signal detail. An industry-leading 12.1-inch capacitive touch screen with innovative hardware-based InfiniiScan Zone touch triggering provides the most intuitive interface to get you answers faster. The MSOX4032A provides maximum investment protection with fully upgradable 5 instruments-in-1. Anomalies and elusive events are the toughest to debug. With MegaZoom IV smart memory technology, the MSOX4032A redefines your experience with an industry-leading 1-million-waveforms- per-second update rate that lets you see more of your signal behavior. The Agilent MSOX4032A gives you more confidence in your design. Standard segmented memory turns the oscilloscope into an effective ultra-deep memory capture tool.
Datasheet
Description
The MSOX4032A is a 350 MHz, 2+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Analog and 16 Digital Sample Rate: 5 GSa/s half channel, 2.5 GSa/s all channel Record Length: 4 Mpts Waveform update rate: > 1 million waveforms per second 12.1-inch high-definition capacitive touch display MegaZoom IV uncompromised smart memory technology Advanced math analysis Standard segmented memory Logic analyzer Serial protocol analyzer, including USB (optional) WaveGen 20 MHz dual channel arbitrary/function generator (optional) Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurement The Agilent MSOX4032A oscilloscope is engineered for next generation performance, delivering waveform update rates 20 times faster than the competition to display the most signal detail. An industry-leading 12.1-inch capacitive touch screen with innovative hardware-based InfiniiScan Zone touch triggering provides the most intuitive interface to get you answers faster. The MSOX4032A provides maximum investment protection with fully upgradable 5 instruments-in-1. Anomalies and elusive events are the toughest to debug. With MegaZoom IV smart memory technology, the MSOX4032A redefines your experience with an industry-leading 1-million-waveforms- per-second update rate that lets you see more of your signal behavior. The Agilent MSOX4032A gives you more confidence in your design. Standard segmented memory turns the oscilloscope into an effective ultra-deep memory capture tool.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSOX4032A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSOX4032A
Mixed Signal Oscilloscope MSOX4032A
The MSOX4032A is a 350 MHz, 2+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 350 MHz Channels: 2 Analog and 16 Digital Sample Rate: 5 GSa/s half channel, 2.5 GSa/s all channel Record Length: 4 Mpts Waveform update rate: > 1 million waveforms per second 12.1-inch high-definition capacitive touch display MegaZoom IV uncompromised smart memory technology Advanced math analysis Standard segmented memory Logic analyzer Serial protocol analyzer, including USB (optional) WaveGen 20 MHz dual channel arbitrary/function generator (optional) Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurement The Agilent MSOX4032A oscilloscope is engineered for next generation performance, delivering waveform update rates 20 times faster than the competition to display the most signal detail. An industry-leading 12.1-inch capacitive touch screen with innovative hardware-based InfiniiScan Zone touch triggering provides the most intuitive interface to get you answers faster. The MSOX4032A provides maximum investment protection with fully upgradable 5 instruments-in-1. Anomalies and elusive events are the toughest to debug. With MegaZoom IV smart memory technology, the MSOX4032A redefines your experience with an industry-leading 1-million-waveforms- per-second update rate that lets you see more of your signal behavior. The Agilent MSOX4032A gives you more confidence in your design. Standard segmented memory turns the oscilloscope into an effective ultra-deep memory capture tool.

The MSOX4032A is a 350 MHz, 2+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 350 MHz
  • Channels: 2 Analog and 16 Digital
  • Sample Rate: 5 GSa/s half channel, 2.5 GSa/s all channel
  • Record Length: 4 Mpts
  • Waveform update rate: > 1 million waveforms per second
  • 12.1-inch high-definition capacitive touch display
  • MegaZoom IV uncompromised smart memory technology
  • Advanced math analysis
  • Standard segmented memory
  • Logic analyzer
  • Serial protocol analyzer, including USB (optional)
  • WaveGen 20 MHz dual channel arbitrary/function generator (optional)
  • Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurement

The Agilent MSOX4032A oscilloscope is engineered for next generation performance, delivering waveform update rates 20 times faster than the competition to display the most signal detail. An industry-leading 12.1-inch capacitive touch screen with innovative hardware-based InfiniiScan Zone touch triggering provides the most intuitive interface to get you answers faster. The MSOX4032A provides maximum investment protection with fully upgradable 5 instruments-in-1.

Anomalies and elusive events are the toughest to debug. With MegaZoom IV smart memory technology, the MSOX4032A redefines your experience with an industry-leading 1-million-waveforms-per-second update rate that lets you see more of your signal behavior. The Agilent MSOX4032A gives you more confidence in your design. Standard segmented memory turns the oscilloscope into an effective ultra-deep memory capture tool.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSOX4032A
Product Name Mixed Signal Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000HF4-60 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details