ValueTronics International, Inc. Mixed Signal Oscilloscope MSO7014A

Description
The MSO7014A is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: Standard 8 Mpts MegaZoom III deep memory Vertical resolution: 8 bits Autoscale and Peak detect Insightful application software Segmented memory Waveform math with FFT Analog HDTV/EDTV trigger Bus mode display and easy software upgrades PC-based offline analysis and viewing of previously acquired data Power analysis Responsive controls and best signal visibility Revolutionary high-resolution display: 12.1” XGA display with 256 intensity levels shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S The Agilent HP MSO7014A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000A Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement
Datasheet
Description
The MSO7014A is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: Standard 8 Mpts MegaZoom III deep memory Vertical resolution: 8 bits Autoscale and Peak detect Insightful application software Segmented memory Waveform math with FFT Analog HDTV/EDTV trigger Bus mode display and easy software upgrades PC-based offline analysis and viewing of previously acquired data Power analysis Responsive controls and best signal visibility Revolutionary high-resolution display: 12.1” XGA display with 256 intensity levels shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S The Agilent HP MSO7014A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000A Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO7014A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO7014A
Mixed Signal Oscilloscope MSO7014A
The MSO7014A is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 4 Analog and 16 Digital Sample Rate: 2 GSa/s Record Length: Standard 8 Mpts MegaZoom III deep memory Vertical resolution: 8 bits Autoscale and Peak detect Insightful application software Segmented memory Waveform math with FFT Analog HDTV/EDTV trigger Bus mode display and easy software upgrades PC-based offline analysis and viewing of previously acquired data Power analysis Responsive controls and best signal visibility Revolutionary high-resolution display: 12.1” XGA display with 256 intensity levels shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S The Agilent HP MSO7014A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000A Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement

The MSO7014A is a 100 MHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 2 GSa/s
  • Record Length: Standard 8 Mpts MegaZoom III deep memory
  • Vertical resolution: 8 bits
  • Autoscale and Peak detect
  • Insightful application software
  • Segmented memory
  • Waveform math with FFT
  • Analog HDTV/EDTV trigger
  • Bus mode display and easy software upgrades
  • PC-based offline analysis and viewing of previously acquired data
  • Power analysis
  • Responsive controls and best signal visibility
  • Revolutionary high-resolution display: 12.1” XGA display with 256 intensity levels shows subtle signal detail
  • Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events
  • Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S

The Agilent HP MSO7014A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight.

Biggest display

Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model.

Fastest architecture

See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000A Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements.

Mega Zoom III

InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available.

Insightful applications

Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO7014A
Product Name Mixed Signal Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1104 100MHz 4Ch Digital Storage Oscilloscope - UPO1104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000B3 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details