ValueTronics International, Inc. Mixed Signal Oscilloscope MSO6054A

Description
The MSO6054A is a 500 MHz, 4+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 analog and 16 time-correlated digital channels Sample Rate: 4 GSa/s Record Length: 2 Mpts Vertical resolution 8 bits Built-in help system in 11 different languages Complete connectivity including USB, LAN, GPIB, XGA display out, LXI Class C compliant – standard Battery power option Powerful applications suites available: I2C, SPI and USB triggering and decode, CAN, LIN and FlexRay triggering and decode, Rapid Xilinx and Altera FPGA debug MegaZoom III memory and display technology Up to 8 Mpts acquisition memory 100,000 waveforms/sec real-time update rate High-definition XGA (1024 x 768) display with 256 levels of intensity grading The Agilent MSO6054A scope channels provide faster identification of the most elusive problems. The MSO6054A is engineered with a XGA display and 256 levels of intensity color grading, and allows you to see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. Fast update rate View infrequent anomalies that most scopes miss with an update rate 5000 times better than the competition. Fast deep memory Always on, deep and responsive, MegaZoom III memory so you can see more time with more detail. Real-time serial decode Hardware-based serial decode provides unrivaled real-time update rates to capture infrequent protocol errors. Fast digital debug Combine analog channels with 16 time-correlated digital channels for rapid debug Revolutionary high-resolution display Engineered with a XGA display and 256 levels of intensity (color grading), see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture a mix of analog or digital signals. Compare multiple cycles of digital signals with slower analog signals. 16 high-speed timing analysis with up to 2 GSa/s deep memory Use the timing channels to evaluate control signal relationship. Or capture and view data buses up to 16 bits wide. Display individual signals or bus waveforms in hex or binary. Mixed signal trigger Trigger across any combination of analog and digital signals simultaneously. See precise analog measurements timed with exact digital content, all in one box. Serial: Hardware-accelerated decode and trigger for I2C, SPI, CAN, LIN and FlexRay Capture long streams of serial data and gain fast insight into the problem. The Agilent 6000 Series oscilloscopes provide the best serial capabilities in its class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real-time. Hijack infrequent errors Hardware-accelerated decoding increases your probability of capturing elusive events. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time.
Datasheet
Description
The MSO6054A is a 500 MHz, 4+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 analog and 16 time-correlated digital channels Sample Rate: 4 GSa/s Record Length: 2 Mpts Vertical resolution 8 bits Built-in help system in 11 different languages Complete connectivity including USB, LAN, GPIB, XGA display out, LXI Class C compliant – standard Battery power option Powerful applications suites available: I2C, SPI and USB triggering and decode, CAN, LIN and FlexRay triggering and decode, Rapid Xilinx and Altera FPGA debug MegaZoom III memory and display technology Up to 8 Mpts acquisition memory 100,000 waveforms/sec real-time update rate High-definition XGA (1024 x 768) display with 256 levels of intensity grading The Agilent MSO6054A scope channels provide faster identification of the most elusive problems. The MSO6054A is engineered with a XGA display and 256 levels of intensity color grading, and allows you to see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. Fast update rate View infrequent anomalies that most scopes miss with an update rate 5000 times better than the competition. Fast deep memory Always on, deep and responsive, MegaZoom III memory so you can see more time with more detail. Real-time serial decode Hardware-based serial decode provides unrivaled real-time update rates to capture infrequent protocol errors. Fast digital debug Combine analog channels with 16 time-correlated digital channels for rapid debug Revolutionary high-resolution display Engineered with a XGA display and 256 levels of intensity (color grading), see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture a mix of analog or digital signals. Compare multiple cycles of digital signals with slower analog signals. 16 high-speed timing analysis with up to 2 GSa/s deep memory Use the timing channels to evaluate control signal relationship. Or capture and view data buses up to 16 bits wide. Display individual signals or bus waveforms in hex or binary. Mixed signal trigger Trigger across any combination of analog and digital signals simultaneously. See precise analog measurements timed with exact digital content, all in one box. Serial: Hardware-accelerated decode and trigger for I2C, SPI, CAN, LIN and FlexRay Capture long streams of serial data and gain fast insight into the problem. The Agilent 6000 Series oscilloscopes provide the best serial capabilities in its class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real-time. Hijack infrequent errors Hardware-accelerated decoding increases your probability of capturing elusive events. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO6054A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO6054A
Mixed Signal Oscilloscope MSO6054A
The MSO6054A is a 500 MHz, 4+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 500 MHz Channels: 4 analog and 16 time-correlated digital channels Sample Rate: 4 GSa/s Record Length: 2 Mpts Vertical resolution 8 bits Built-in help system in 11 different languages Complete connectivity including USB, LAN, GPIB, XGA display out, LXI Class C compliant – standard Battery power option Powerful applications suites available: I2C, SPI and USB triggering and decode, CAN, LIN and FlexRay triggering and decode, Rapid Xilinx and Altera FPGA debug MegaZoom III memory and display technology Up to 8 Mpts acquisition memory 100,000 waveforms/sec real-time update rate High-definition XGA (1024 x 768) display with 256 levels of intensity grading The Agilent MSO6054A scope channels provide faster identification of the most elusive problems. The MSO6054A is engineered with a XGA display and 256 levels of intensity color grading, and allows you to see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. Fast update rate View infrequent anomalies that most scopes miss with an update rate 5000 times better than the competition. Fast deep memory Always on, deep and responsive, MegaZoom III memory so you can see more time with more detail. Real-time serial decode Hardware-based serial decode provides unrivaled real-time update rates to capture infrequent protocol errors. Fast digital debug Combine analog channels with 16 time-correlated digital channels for rapid debug Revolutionary high-resolution display Engineered with a XGA display and 256 levels of intensity (color grading), see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events. MegaZoom III technology MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans. Capture a mix of analog or digital signals. Compare multiple cycles of digital signals with slower analog signals. 16 high-speed timing analysis with up to 2 GSa/s deep memory Use the timing channels to evaluate control signal relationship. Or capture and view data buses up to 16 bits wide. Display individual signals or bus waveforms in hex or binary. Mixed signal trigger Trigger across any combination of analog and digital signals simultaneously. See precise analog measurements timed with exact digital content, all in one box. Serial: Hardware-accelerated decode and trigger for I2C, SPI, CAN, LIN and FlexRay Capture long streams of serial data and gain fast insight into the problem. The Agilent 6000 Series oscilloscopes provide the best serial capabilities in its class. Serial bus triggering and decoding Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real-time. Hijack infrequent errors Hardware-accelerated decoding increases your probability of capturing elusive events. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern. Easily capture enough serial data to see all of the details Use deep memory to capture serial data stream over a long period of time.

The MSO6054A is a 500 MHz, 4+16 channel Mixed Signal Oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 500 MHz
  • Channels: 4 analog and 16 time-correlated digital channels
  • Sample Rate: 4 GSa/s
  • Record Length: 2 Mpts
  • Vertical resolution 8 bits
  • Built-in help system in 11 different languages
  • Complete connectivity including USB, LAN, GPIB, XGA display out, LXI Class C compliant – standard
  • Battery power option
  • Powerful applications suites available: I2C, SPI and USB triggering and decode, CAN, LIN and FlexRay triggering and decode, Rapid Xilinx and Altera FPGA debug
  • MegaZoom III memory and display technology
  • Up to 8 Mpts acquisition memory
  • 100,000 waveforms/sec real-time update rate
  • High-definition XGA (1024 x 768) display with 256 levels of intensity grading

The Agilent MSO6054A scope channels provide faster identification of the most elusive problems. The MSO6054A is engineered with a XGA display and 256 levels of intensity color grading, and allows you to see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events.

Fast update rate
View infrequent anomalies that most scopes miss with an update rate 5000 times better than the competition.

Fast deep memory
Always on, deep and responsive, MegaZoom III memory so you can see more time with more detail.

Real-time serial decode
Hardware-based serial decode provides unrivaled real-time update rates to capture infrequent protocol errors.

Fast digital debug
Combine analog channels with 16 time-correlated digital channels for rapid debug

Revolutionary high-resolution display
Engineered with a XGA display and 256 levels of intensity (color grading), see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest update rate at 100,000 waveforms/sec update rate, you’ll capture and see infrequent events.

MegaZoom III technology
MegaZoom III responsive deep memory captures long, non-repeating signals and maintains high sample rates, allowing you to quickly zoom in on areas of interest. Sample rate and memory depth go hand-in-hand. Deep memory in oscilloscopes sustains a high sample rate over longer time spans.

Capture a mix of analog or digital signals. Compare multiple cycles of digital signals with slower analog signals.

16 high-speed timing analysis with up to 2 GSa/s deep memory
Use the timing channels to evaluate control signal relationship. Or capture and view data buses up to 16 bits wide. Display individual signals or bus waveforms in hex or binary.

Mixed signal trigger
Trigger across any combination of analog and digital signals simultaneously. See precise analog measurements timed with exact digital content, all in one box.

Serial: Hardware-accelerated decode and trigger for I2C, SPI, CAN, LIN and FlexRay
Capture long streams of serial data and gain fast insight into the problem. The Agilent 6000 Series oscilloscopes provide the best serial capabilities in its class.

Serial bus triggering and decoding
Display responsive, on-screen decode of serial bus traffic. Isolate specific events with pinpoint accuracy. Show decode to validate serial bus activity in real-time.

Hijack infrequent errors
Hardware-accelerated decoding increases your probability of capturing elusive events. Agilent oscilloscopes can help you catch that intermittent problem before it becomes an intermittent customer complaint or quality concern.

Easily capture enough serial data to see all of the details
Use deep memory to capture serial data stream over a long period of time.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO6054A
Product Name Mixed Signal Oscilloscope
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2372495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features RoHS
View Details