ValueTronics International, Inc. Calibrator MC-1

Description
The MC-1 is a magnetic compass calibrator from Sperry. Features: Black (color code 0) - sensor 1 output Brown (color code 1) - sensor 2 output Red (color code 2) - sensor 3 output Orange (color code 3) - drive coil Yellow (color code 4) - drive coil Green (color code 5) - common for output coils Switch S1 connects directly to the J3 (Red) and J4 (Black) Test Jacks: Position "E1" has J3 to two yellow wires and J4 to two orange wires Position "E2" has J3 to two green wires and J4 to a single brown wire Position "E1/E2" has J3 to the same two green wires as "E2" and J4 to a single yellow wire. Many aircraft (and other vehicles) have a heading system that is a combination of a number of different sensors all working toghther to tell, at any instant, the heading. One of these is the magnetic heading sensor. Typically an electronic type like a flux gate magnatometer. In order to verify that the magnetic sensor on an aircraft is correct you need a calibration standard for magnetic filed.
Description
The MC-1 is a magnetic compass calibrator from Sperry. Features: Black (color code 0) - sensor 1 output Brown (color code 1) - sensor 2 output Red (color code 2) - sensor 3 output Orange (color code 3) - drive coil Yellow (color code 4) - drive coil Green (color code 5) - common for output coils Switch S1 connects directly to the J3 (Red) and J4 (Black) Test Jacks: Position "E1" has J3 to two yellow wires and J4 to two orange wires Position "E2" has J3 to two green wires and J4 to a single brown wire Position "E1/E2" has J3 to the same two green wires as "E2" and J4 to a single yellow wire. Many aircraft (and other vehicles) have a heading system that is a combination of a number of different sensors all working toghther to tell, at any instant, the heading. One of these is the magnetic heading sensor. Typically an electronic type like a flux gate magnatometer. In order to verify that the magnetic sensor on an aircraft is correct you need a calibration standard for magnetic filed.

Suppliers

Company
Product
Description
Supplier Links
Calibrator MC-1
The MC-1 is a magnetic compass calibrator from Sperry. Features: Black (color code 0) - sensor 1 output Brown (color code 1) - sensor 2 output Red (color code 2) - sensor 3 output Orange (color code 3) - drive coil Yellow (color code 4) - drive coil Green (color code 5) - common for output coils Switch S1 connects directly to the J3 (Red) and J4 (Black) Test Jacks: Position "E1" has J3 to two yellow wires and J4 to two orange wires Position "E2" has J3 to two green wires and J4 to a single brown wire Position "E1/E2" has J3 to the same two green wires as "E2" and J4 to a single yellow wire. Many aircraft (and other vehicles) have a heading system that is a combination of a number of different sensors all working toghther to tell, at any instant, the heading. One of these is the magnetic heading sensor. Typically an electronic type like a flux gate magnatometer. In order to verify that the magnetic sensor on an aircraft is correct you need a calibration standard for magnetic filed.

The MC-1 is a magnetic compass calibrator from Sperry.

Features:

  • Black (color code 0) - sensor 1 output
  • Brown (color code 1) - sensor 2 output
  • Red (color code 2) - sensor 3 output
  • Orange (color code 3) - drive coil
  • Yellow (color code 4) - drive coil
  • Green (color code 5) - common for output coils

Switch S1 connects directly to the J3 (Red) and J4 (Black) Test Jacks:

  • Position "E1" has J3 to two yellow wires and J4 to two orange wires
  • Position "E2" has J3 to two green wires and J4 to a single brown wire
  • Position "E1/E2" has J3 to the same two green wires as "E2" and J4 to a single yellow wire.

Many aircraft (and other vehicles) have a heading system that is a combination of a number of different sensors all working toghther to tell, at any instant, the heading. One of these is the magnetic heading sensor. Typically an electronic type like a flux gate magnatometer. In order to verify that the magnetic sensor on an aircraft is correct you need a calibration standard for magnetic filed.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number MC-1
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
VNA Calibration Standard - 8778A1.50 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details